EN
  • EN
  • DE

PT8A977BPE

Part No PT8A977BPE
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC CTLR HOME APPLIANCE RC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Purpose Controller - Commutation, Direction Management
Supply Voltage - Operating 1.8 V to 5 V
Temperature Range - Operating -10°C to 40°C (TA)
Win Source Part Number 283466-PT8A977BPE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT8A977BPE CAD Model

Description

Introducing the PT8A977BPE Touch Controller IC from Diodes Incorporated

The PT8A977BPE is a highly versatile and efficient touch controller integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This compact IC is part of the PT8A977x series, which is renowned for providing reliable touch sensing solutions for a wide range of applications.

With its advanced technology, the PT8A977BPE offers an exceptional touch control experience. It is specifically engineered to handle capacitive touch input, making it an ideal choice for designers looking to implement touch interfaces in their products. The IC is capable of detecting touch through a variety of materials, such as glass or plastic, allowing for flexible design options and innovative user interfaces.

The PT8A977BPE is designed with a focus on power efficiency and can operate at a low voltage, which makes it suitable for battery-powered devices. Its power-saving features ensure that devices using this touch controller can maintain longer battery life without sacrificing performance.

Featuring a small form factor, the PT8A977BPE is perfect for applications where space is at a premium. Its compact size does not compromise its functionality, as it still delivers a responsive and accurate touch experience. The IC supports multiple touch keys and can be configured to meet the specific needs of various applications, whether it's for consumer electronics, home appliances, or industrial controls.

Integration of the PT8A977BPE into a design is made easier with its simple interface and minimal external component requirements. This reduces both the complexity and the cost of the overall design. Furthermore, Diodes Incorporated provides comprehensive technical support and resources to assist with the implementation of the PT8A977BPE, ensuring a smooth design process and quick time-to-market for products.

In summary, the PT8A977BPE from Diodes Incorporated is a cutting-edge touch controller IC that offers designers the flexibility, efficiency, and reliability needed to create innovative touch-based interfaces. Its low power consumption, compact size, and ease of integration make it an excellent choice for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess