EN
  • EN
  • DE

RS1MSWFQ-7

Part No RS1MSWFQ-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 1A SOD123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Diode Standard 1000 V 1A Surface Mount SOD-123F
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123F
Family Name RS1M
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number RS1MSWFQ-7DICT, RS1MSWFQ-7DITR, RS1MSWFQ-7DIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932433-RS1MSWFQ-7
Ultra Librarian 3D Model Ultra Librarian RS1MSWFQ-7 CAD Model

Description

The RS1MSWFQ-7 is a high-efficiency, surface-mount Rectifier Diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered to provide reliable and fast switching with minimal losses, making it a perfect component for a wide range of electronic applications, including power supply, lighting, and automotive systems.

Key Features

  • High Forward Surge Capability: This diode can handle a high level of surge current, making it suitable for applications that experience short-duration overcurrent conditions.
  • Low Reverse Leakage: The RS1MSWFQ-7 is characterized by its low reverse leakage current, which enhances the overall efficiency of the circuit in which it is used.
  • Surface Mount Package: The compact SMA (DO-214AC) package allows for efficient use of board space and is ideal for automated assembly processes.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current RoHS directives, and is free of lead and other hazardous substances.

Electrical Characteristics

With a maximum repetitive peak reverse voltage of 1000V and a forward continuous current of 1A, the RS1MSWFQ-7 is equipped to handle a variety of electrical tasks. Its fast switching speed ensures that the diode can operate efficiently in circuits with high switching frequencies. Moreover, the device can sustain a peak forward surge current of 30A, providing ample protection against unexpected current spikes.

Applications

The RS1MSWFQ-7 is versatile and can be used in a broad spectrum of applications. It is particularly well-suited for high-frequency rectification in switch-mode power supplies, as well as for freewheeling and polarity protection in commercial and automotive environments. Its robust design also makes it an excellent choice for LED lighting applications, where reliability and longevity are critical.

Ordering Information

Product RS1MSWFQ-7 is available for order from Diodes Incorporated and its authorized distributors. It comes packaged in a standard tape and reel format, facilitating easy integration into manufacturing workflows. For detailed specifications, pricing, and ordering information, please consult the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1706 $58.0040
830+ $0.1400 $116.2000
1,280+ $0.1358 $173.8240
1,760+ $0.1314 $231.2640
2,275+ $0.1270 $288.9250
3,050+ $0.1138 $347.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess