EN
  • EN
  • DE
  • IT

S1700C-1.8432(T)

Part No S1700C-1.8432(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix™ S1700
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 1.8432 MHz
Function Enable/Disable
Output HCMOS, TTL
Voltage - Supply 5V
Frequency Stability ±100ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 15mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Base Product Number S1700C
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284921-S1700C-1.8432(T)
Ultra Librarian 3D Model Ultra Librarian S1700C-1.8432(T) CAD Model

Description

The S1700C-1.8432(T) is a high-performance, precision crystal oscillator module designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This compact and reliable component is engineered to provide a stable and accurate clock signal for a wide array of electronic applications.

Key Features

  • Frequency: The S1700C-1.8432(T) operates at a fixed frequency of 1.8432 MHz, which is ideal for timing-critical digital applications.
  • Package: It comes in a small-sized package that is both lightweight and space-efficient, making it suitable for use in applications where board space is at a premium.
  • Temperature Stability: The oscillator maintains a stable frequency over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Supply Voltage: Designed for low-power operation, it supports a nominal supply voltage that is compatible with most standard digital systems.
  • Output Type: The device provides a CMOS-compatible output, ensuring easy integration with a broad range of digital circuits.
  • Tolerance: It features a tight frequency tolerance, which is crucial for applications requiring high precision and minimal timing errors.

Applications

The S1700C-1.8432(T) is versatile and can be used in various applications, including:

  • Microprocessor & microcontroller systems
  • Communication equipment
  • Embedded systems
  • Industrial electronics
  • Consumer electronics
  • IoT devices

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The S1700C-1.8432(T) is built to meet stringent quality standards, ensuring consistent performance and durability. Its robust construction and rigorous testing guarantee that it will meet the demands of even the most challenging applications.

You May Also Be Interested in

CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
TST - Tamsan
32/10/12/3.2X2.5
Lowest to $0.0887
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
CMOS XO +3.3 VDC 15PF -40C TO +8
Need more? Email Us
TXC CORPORATION
XTAL OSC XO 212.5000MHZ LVDS SMD / 212.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Lowest to $7.7253
Microchip Technology
DIFFERENTIAL XO +3.3 VDC +/-5% L
Lowest to $96.5595
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
SiTIME
MEMS OSC XO 54.0000MHZ LVCMOS LV
Need more? Email Us
Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Lowest to $5.2552

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess