EN
  • EN
  • DE
  • IT

S1700C-20.0000

Part No S1700C-20.0000
Manufacturer Diodes Incorporated
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix™ S1700
Package Bulk
Base Resonator Crystal
Type XO (Standard)
Frequency 20 MHz
Function Enable/Disable
Output CMOS, TTL
Voltage - Supply 5V
Frequency Stability ±100ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 15mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Other Names Q4552564T
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284922-S1700C-20.0000
Ultra Librarian 3D Model Ultra Librarian S1700C-20.0000 CAD Model

Description

The S1700C-20.0000 from Diodes Incorporated is a high-precision, low-jitter crystal oscillator designed to provide reliable frequency control in a wide range of electronic applications. This compact and durable component is ideal for use in microprocessor systems, wireless communication devices, and digital equipment where stable and accurate clock signals are critical for operation.

Key Features

  • Frequency: The oscillator has a fixed frequency of 20.0000 MHz, providing a standard clock rate for many digital applications.
  • Package: Encased in a small and robust surface-mount package, the S1700C-20.0000 is designed for easy integration into various circuit designs.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over a range of temperatures and operating conditions.
  • Supply Voltage: This component operates at a standard supply voltage, making it compatible with common industry power specifications.
  • Low Power Consumption: The S1700C-20.0000 is designed for low power consumption, which is essential for battery-powered and energy-sensitive applications.

Applications

The S1700C-20.0000 is versatile and can be used in a variety of electronic applications, including:

  • Microprocessor and microcontroller systems
  • Wireless communication devices such as mobile phones and RF modules
  • Portable electronics where power efficiency is critical
  • Industrial and automotive systems requiring robust and precise timing
  • Consumer electronics including smart home devices and gaming consoles

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the S1700C-20.0000 is no exception. Each oscillator is manufactured with rigorous quality control measures to ensure reliability and performance in the field. Customers can trust that this crystal oscillator will maintain its precision and stability over its operational lifespan, contributing to the overall dependability of their electronic products.

For detailed specifications, technical data, and application notes, customers should consult the official datasheet provided by Diodes Incorporated for the S1700C-20.0000 crystal oscillator.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
TG5032SFN 40.0000M-CBGNNAB: TCXO
Need more? Email Us
Microchip Technology
CMOS XO +3.3VDC CMOS -40C TO +85
Need more? Email Us
Microchip Technology
MEMS OSC XO 54.0000MHZ CMOS SMD / 54 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.8334
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Lowest to $3.7288
Microchip Technology
CMOS XO +2.5 VDC 15PF -10C TO +7
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.00075MHZ 18PF SMD / 25.00075 MHz ±10ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.6014
TXC CORPORATION
XTAL OSC XO 212.5000MHZ LVDS SMD / 212.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Lowest to $7.7253
Diodes Incorporated
CRYSTAL 12.0000MHZ 12PF SMD / 12 MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Lowest to $0.5265
Diodes Incorporated
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±15ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.5265

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess