EN
  • EN
  • DE

S1B-13

Part No S1B-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 1A SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 100 V 1A Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name S1B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number S1BDIDKR, S1BDITR, S1BT, S1BCT-ND, S1BTR-ND, S1BTR, S1BCT, S1B13, S1BDICT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892801-S1B-13
Ultra Librarian 3D Model Ultra Librarian S1B-13 CAD Model

Description

Product Overview: S1B-13 Rectifier Diode from Diodes Incorporated

The S1B-13 is a high-performance rectifier diode crafted by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is designed to meet the demanding requirements of electronic circuits, providing efficient rectification with a low forward voltage drop and high surge current capability. It is widely used in a variety of applications such as power supply, inverters, converters, and free-wheeling diodes for motor applications.

Key Features

  • High Current Capability: The S1B-13 is capable of conducting up to 1 A of average rectified current, making it suitable for high-current applications.
  • Low Forward Voltage Drop: This diode ensures minimal power loss with its low forward voltage drop, enhancing the efficiency of the overall circuit.
  • High Surge Current Capacity: It can withstand high surge currents, providing reliability and robustness in applications where current spikes are common.
  • Surface Mount Package: The S1B-13 comes in a DO-214AA (SMB) package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • RoHS Compliant: This product complies with the RoHS directive, making it environmentally friendly by avoiding the use of hazardous substances.

Electrical Characteristics

  • Reverse Voltage - 100V
  • Forward Current - 1.0A
  • Forward Voltage (Vf) - 1.1V at 1A
  • Reverse Current (Ir) - 5 µA at 100V

Applications

The versatility of the S1B-13 makes it an excellent choice for a broad spectrum of applications. It is particularly useful in power management solutions where efficiency is paramount. Its robustness also makes it suitable for industrial and automotive environments where electronic components are exposed to harsh conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the S1B-13 is no exception. Each diode is manufactured with the highest standards to ensure consistent performance and longevity in the field.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1,400+ $0.0413 $57.8200
3,405+ $0.0340 $115.7700
5,265+ $0.0330 $173.7450
7,250+ $0.0319 $231.2750
9,365+ $0.0309 $289.3785
12,555+ $0.0276 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 1400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess