EN
  • EN
  • DE

S1M-13-G

Part No S1M-13-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GENERAL PURPOSE SMA / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 304993-S1M-13-G
Ultra Librarian 3D Model Ultra Librarian S1M-13-G CAD Model

Description

The S1M-13-G is a robust rectifier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to provide high-efficiency rectification for electronic circuits, with a focus on compactness and durability. The S1M-13-G is a surface-mount device (SMD) that comes in a convenient SMA package, making it suitable for automated assembly processes and space-constrained applications.

Key Features

  • High Forward Surge Capability: This diode is capable of handling high surge currents, ensuring reliability and stability in applications that experience momentary overloads.
  • Low Power Loss: With its low forward voltage drop, the S1M-13-G ensures minimal power loss during operation, contributing to the overall efficiency of the electronic system.
  • High Current Capability: The diode can support a high average rectified forward current, making it suitable for high-power applications.
  • Thermal Performance: The S1M-13-G is designed for optimal thermal performance, with an operating junction temperature range from -55°C to +150°C.
  • RoHS Compliant: The product complies with the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in various international markets.

Applications

The versatility of the S1M-13-G allows it to be used in a wide range of applications. It is ideal for use in general-purpose rectification of power supplies, inverters, converters, and free-wheeling diodes for consumer, automotive, and telecommunication sectors. Its reliability also makes it a suitable choice for battery charging, power management, and voltage regulation circuits.

Product Specifications

Parameter Value Package Type SMA Peak Repetitive Reverse Voltage 1000V Average Rectified Forward Current 1A Operating Temperature Range -55°C to +150°C RoHS Status Compliant

In conclusion, the S1M-13-G from Diodes Incorporated is a high-performance rectifier diode that offers both efficiency and reliability for a multitude of electronic applications. Its compact SMA package and high surge capability make it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess