EN
  • EN
  • DE

S1MDFQ-13

Part No S1MDFQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Capacitance @ Vr, F 6pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case 2-SMD, Flat Lead
Supplier Device Package D-Flat
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number S1M
Other Names S1MDFQ-13DITR,S1MDFQ-13DIDKR,S1MDFQ-13DICT,S1MDFQ-13
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282616-S1MDFQ-13
Ultra Librarian 3D Model Ultra Librarian S1MDFQ-13 CAD Model

Description

Product Overview: S1MDFQ-13 from Diodes Incorporated

The S1MDFQ-13 is a high-efficiency, surface-mount rectifier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is specifically engineered to meet the demanding requirements of electronic circuits that require rectification processes. It is particularly suitable for use in power supply units, battery charging systems, and other high-frequency rectification applications.

The S1MDFQ-13 boasts a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation. This characteristic is crucial for applications where power efficiency is a priority, such as in portable electronic devices and energy-saving equipment. Additionally, the diode features a fast reverse recovery time, which allows for quick switching from conducting to non-conducting states, thereby improving the overall performance of the circuit in which it is used.

Constructed with a robust design, the S1MDFQ-13 is encapsulated in a compact SOD-123FL package, which not only saves valuable board space but also ensures reliable operation under varying environmental conditions. Its small form factor is an advantage for designers looking to create sleek, modern electronic products without compromising on functionality.

The diode's high surge current capability is another notable feature. It can handle high transient currents, making it an excellent choice for circuits that experience frequent surges, such as power converters and motor controllers. Its ability to withstand these conditions without performance degradation is testament to its durability and reliability.

Safety and reliability are paramount in the design of the S1MDFQ-13. It complies with RoHS and Green standards, ensuring that it meets the environmental regulations for electronic components. Users can trust that this product is not only high-performing but also environmentally responsible.

In summary, the S1MDFQ-13 from Diodes Incorporated is a versatile and efficient rectifier diode that is well-suited for a wide range of applications. Its low power loss, fast switching capabilities, compact size, and surge resilience make it an excellent choice for designers and engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1053 $57.9150
1,340+ $0.0865 $115.9100
2,070+ $0.0838 $173.4660
2,850+ $0.0811 $231.1350
3,685+ $0.0785 $289.2725
4,935+ $0.0702 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess