EN
  • EN
  • DE

SBG3040CT-T-F

Part No SBG3040CT-T-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 550mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package TO-263
Win Source Part Number 128549-SBG3040CT-T-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBG3040CT-T-F CAD Model

Description

Product Overview: SBG3040CT-T-F from Diodes Incorporated

The SBG3040CT-T-F is a high-performance Schottky rectifier from Diodes Incorporated, designed to meet the demanding requirements of modern electronic circuits. This rectifier is ideal for a variety of applications, including power supply, computing systems, and high-frequency inverters. With its compact footprint and superior efficiency, the SBG3040CT-T-F is an excellent choice for designers looking to enhance power density and energy efficiency in their products.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power loss and improves efficiency, particularly in applications with high current requirements.
  • High Current Capability: With a forward continuous current rating of 30A, this Schottky rectifier can handle significant current, making it suitable for high-power applications.
  • Dual Diode Configuration: The SBG3040CT-T-F comes in a common cathode configuration, providing two diodes in a single package for space-saving and simplified design.
  • High Junction Temperature: The device has a maximum junction temperature of 150°C, allowing for stable operation even under high-temperature conditions.
  • Low Power Loss: Its Schottky barrier technology ensures minimal power loss during operation, contributing to the overall energy efficiency of the system.

Electrical Characteristics

  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 40V
  • Forward Continuous Current (I<sub>F): 30A
  • Peak Forward Surge Current (I<sub>FSM): 150A
  • Maximum Forward Voltage Drop (V<sub>F): 0.55V at 15A
  • Operating Junction Temperature Range: -55°C to +150°C

Package and Quality

The SBG3040CT-T-F is packaged in a TO-220AB package, which is widely used and known for its reliability and robustness. Diodes Incorporated ensures that all its products, including the SBG3040CT-T-F, meet stringent quality standards, providing reliability and performance that engineers can trust.

Applications

Suitable for a wide range of applications, the SBG3040CT-T-F can be used in power management solutions, DC-DC converters, free-wheeling diodes, and reverse battery protection circuits. Its efficiency and thermal performance make it an excellent choice for high-density power applications.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.9653
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess