EN
  • EN
  • DE

SBR0230S5-7

Part No SBR0230S5-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188607-SBR0230S5-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR0230S5-7 CAD Model

Description

The SBR0230S5-7 is a cutting-edge component from Diodes Incorporated, designed to offer superior performance in a wide range of applications. This product is a Super Barrier Rectifier (SBR), which is a type of diode known for its low forward voltage drop and high surge current capability. It is specifically engineered to meet the stringent requirements of high-efficiency power supply designs.

Key Features

  • Low Power Loss: The SBR0230S5-7 features a low forward voltage drop, which translates to reduced power loss during operation. This characteristic is essential for applications where efficiency is a priority.
  • High Surge Capability: With its robust surge current capability, this component is capable of withstanding transient over-voltage conditions, making it ideal for power supply circuits that may experience surges.
  • Low Thermal Resistance: The thermal design of the SBR0230S5-7 ensures efficient heat dissipation, contributing to the overall reliability and longevity of the device.
  • Lead-Free and RoHS Compliant: In alignment with modern environmental standards, this product is both lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The SBR0230S5-7 is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power management devices
  • LED lighting
  • Battery charging circuits
  • Reverse polarity protection

Product Specifications

Parameter Value
Package SOD-323
Maximum Average Forward Rectified Current 0.2 A
Peak Reverse Voltage 30 V
Forward Voltage Drop 0.71 V @ 0.1 A
Operating Temperature Range -55°C to +150°C

The SBR0230S5-7 from Diodes Incorporated represents a blend of innovation and reliability, making it a top choice for designers and engineers looking for a rectifier that can deliver both efficiency and robustness in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess