EN
  • EN
  • DE

W971GG6JB-25I

Part No W971GG6JB-25I
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410456-W971GG6JB-25I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W971GG6JB-25I CAD Model

Description

The Winbond W971GG6JB-25I is a high-performance Double Data Rate 3 (DDR3) SDRAM memory component. Designed for demanding applications requiring significant memory bandwidth and efficient performance, this chip offers a robust solution for various electronic devices. Winbond Electronics, a reputable manufacturer of memory solutions, produces this component.

Applications

  • Gaming consoles
  • High-end graphics cards
  • Networking devices
  • Embedded systems
  • Industrial automation equipment

Features

  • DDR3 Architecture: Employs DDR3 technology, offering substantial improvements in speed and bandwidth over previous DDR generations.
  • High-Speed Data Transfer: Delivers high data transfer rates, essential for applications that require fast memory access.
  • Low Power Consumption: Designed for low power consumption, enhancing energy efficiency.
  • Advanced Timing Parameters: Supports advanced timing parameters to optimize performance.
  • On-Die Termination (ODT): Features on-die termination to improve signal integrity and reduce reflections.
  • 8-bit Prefetch Architecture: Utilizes an 8-bit prefetch architecture for efficient data retrieval.

Benefits

  • Enhanced System Performance: Significantly improves system performance due to its high speed and bandwidth.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower overall energy costs.
  • Improved Signal Integrity: Ensures reliable data transfer with reduced signal reflections.
  • Optimized Memory Access: Provides efficient memory access for demanding applications.

Additional Details

The W971GG6JB-25I supports JEDEC standard DDR3 SDRAM specifications, ensuring compatibility with a wide range of systems and controllers. The component is designed to operate within a specific voltage range, as defined by the DDR3 standard, optimizing power consumption and performance. The operating temperature range should be consulted in the product datasheet. The memory capacity is determined by the specific configuration of the chip. It is often used in systems needing low-latency memory and substantial bandwidth. The exact package type might vary, but is typically a standard form factor. Detailed technical specifications, including timings, voltages, and operational modes, are available in the product datasheet.

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7500 $97.5000
3+ $40.0000 $120.0000
4+ $38.7500 $155.0000
6+ $37.5000 $225.0000
7+ $36.2500 $253.7500
10+ $32.5000 $325.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,636 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess