EN
  • EN
  • DE

SN65HVD3088EDRG4

Part No SN65HVD3088EDRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER RS-485 TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 20Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1252738-SN65HVD3088EDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65HVD3088E
Introduction Date February 15, 2004
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65HVD3088EDRG4 CAD Model

Description

Product Overview: SN65HVD3088EDRG4

The SN65HVD3088EDRG4 is a robust, low-power transceiver module from Texas Instruments, designed for RS-485 and RS-422 communication applications. This transceiver is part of the SN65HVD308x family that is known for its high performance in multi-point data transmission systems.

Key Features

  • Low Power Consumption: The device operates with a very low supply current, making it an ideal choice for power-sensitive applications.
  • Wide Supply Range: It has an extensive supply voltage range of 3.3V to 5V, which provides flexibility in various system designs.
  • High Data Rate: Supports data rates up to 1 Mbps, enabling fast data communication for efficient system performance.
  • ESD Protection: Equipped with robust Electrostatic Discharge (ESD) protection, this transceiver ensures reliability and longevity in harsh environments.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, further enhancing its durability.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when the bus is open or shorted, or when it is idle.

Applications

The SN65HVD3088EDRG4 is suitable for a variety of applications that require reliable data transmission, such as:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Telecommunications infrastructure

Package and Quality

Encased in an 8-pin SOIC package, the SN65HVD3088EDRG4 is designed for compact PCB layouts and is easy to integrate into various designs. The device is also characterized for operation from -40°C to 85°C, ensuring performance in a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product meets stringent industry standards for reliability and performance.

Conclusion

The SN65HVD3088EDRG4 from Texas Instruments stands out with its combination of low power consumption, high data rate capability, and robust protection features. It is an excellent choice for engineers looking to implement RS-485 or RS-422 communication protocols in their designs, offering both reliability and efficiency.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5332 $50.6540
205+ $0.4995 $102.3975
315+ $0.4826 $152.0190
450+ $0.4489 $202.0050
580+ $0.4320 $250.5600
725+ $0.4151 $300.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess