EN
  • EN
  • DE

SBR0240LPW-7B

Part No SBR0240LPW-7B
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SBR DIODE X1-DFN1006-2/SWP  /  Diode Standard 40 V 200mA Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 200mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 3.8 ns
Current - Reverse Leakage @ Vr 10 µA @ 40 V
Capacitance @ Vr, F 8pF @ 5V, 1MHz
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR0240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names SBR0240LPW-7BDIDKR,SBR0240LPW-7BDICT,SBR0240LPW-7BDITR
Standard Package 10,000
Win Source Part Number 1210805-SBR0240LPW-7B
Ultra Librarian 3D Model Ultra Librarian SBR0240LPW-7B CAD Model

Description

The SBR0240LPW-7B is a cutting-edge power rectifier component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of the Super Barrier Rectifier (SBR®) series, which are known for their high performance and reliability in various electronic applications.

Key Features

  • Low Power Loss, High Efficiency: The SBR0240LPW-7B is designed to minimize power loss, which makes it highly efficient for use in power-sensitive circuits.
  • Super Barrier Design: The unique super barrier structure provides a lower forward voltage drop compared to conventional PN junction rectifiers.
  • High Surge Capability: This product can withstand high surge currents, making it suitable for applications that experience occasional surges.
  • Low Thermal Resistance: With its low thermal resistance, the SBR0240LPW-7B can operate effectively at higher temperatures without performance degradation.
  • Lead-Free Finish: The component is finished with a lead-free plating, which makes it RoHS compliant and environmentally friendly.
  • PowerDI® 123 Package: The small and flat PowerDI® 123 package allows for compact designs and efficient thermal performance.

Applications

The SBR0240LPW-7B is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power supply units
  • LED lighting
  • Battery charging circuits
  • Automotive applications
  • Reverse polarity protection circuits

Technical Specifications

With a maximum average rectified current of 2.0 A and a reverse voltage of 40 V, the SBR0240LPW-7B provides a robust solution for high-efficiency power rectification. The operating junction temperature range of -55°C to +150°C ensures stability across various environmental conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SBR0240LPW-7B is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can rely on this product for consistent performance and durability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4,720+ $0.0106 $50.0320
11,495+ $0.0087 $100.0065
17,650+ $0.0085 $150.0250
24,395+ $0.0082 $200.0390
31,650+ $0.0079 $250.0350
42,255+ $0.0071 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,772 pieces
MOQ: 4720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess