EN
  • EN
  • DE

PSMN8R5-60YS,115

Part No PSMN8R5-60YS,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 76A LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 76A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 39nC @ 10V
Max Input Capacitance 2370pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 106W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 139782-PSMN8R5-60YS,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN8R5-60YS,115 CAD Model

Description

The PSMN8R5-60YS,115 is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by NXP Semiconductors. This MOSFET is part of the NextPowerS3 portfolio, which is known for providing exceptionally low on-state resistance (R<sub>DS(on)) and improved energy efficiency in power management applications. It is an ideal choice for a wide range of applications, including but not limited to, Power Supply, DC-DC Converters, Motor Drives, and other power-intensive applications.

Key Features

  • Low On-State Resistance: The device features an ultra-low R<sub>DS(on) of only 8.5 mΩ, which enhances its efficiency by minimizing conduction losses.
  • High Continuous Drain Current: It can support a continuous drain current (I<sub>D) of up to 100 A, making it suitable for high current applications.
  • Drain-Source Voltage: The PSMN8R5-60YS,115 is rated for a drain-source voltage (V<sub>DS) of 60 V, which allows for a wide range of operations in various circuit configurations.
  • Reduced Q<sub>g and Q<sub>gd: The device offers low gate charge (Q<sub>g) and gate-drain charge (Q<sub>gd), which translates to faster switching performance and reduced switching losses.
  • High Avalanche Energy Rating: With its robust design, it can withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and durability in harsh conditions.
  • Package: Enclosed in a TO-220 package, it provides a familiar and easy-to-mount solution for PCBs.

Applications

The PSMN8R5-60YS,115 MOSFET is versatile and can be used in a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Power Distribution Systems
  • Motor Control Circuits
  • Automotive Applications
  • Power Management Functions

With its outstanding performance, efficiency, and reliability, the PSMN8R5-60YS,115 by NXP is a superior choice for designers looking to optimize their power management systems. Its advanced features ensure that it not only meets but exceeds the rigorous demands of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,149 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess