EN
  • EN
  • DE

APT13003SZTR-G1

Part No APT13003SZTR-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 1.3A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.3A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 1.2V @ 250mA, 1A
Typical Gain (hFE) (Min) 5 @ 1A, 2V
Maximum Power Dissipation 1.1W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 199253-APT13003SZTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT13003SZTR-G1 CAD Model

Description

Product Overview: APT13003SZTR-G1

The APT13003SZTR-G1 is a high-performance NPN bipolar junction transistor (BJT) designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This versatile transistor is built for a wide range of applications, making it an essential component for electronic enthusiasts and professionals alike.

Key Features

  • Voltage and Current Ratings: The APT13003SZTR-G1 boasts a collector-base voltage (VCBO) of 400V, collector-emitter voltage (VCEO) of 300V, and collector current (IC) of 1.5A, which makes it suitable for high-voltage power switching applications.
  • Power Dissipation: With a power dissipation of 1.25W, this transistor can handle a considerable amount of energy without overheating, ensuring reliable performance in demanding situations.
  • High-Speed Switching: The device is designed for high-speed switching, making it an excellent choice for power supplies, lighting circuits, and other applications requiring fast switching capabilities.
  • TO-92 Package: Enclosed in a TO-92 package, the APT13003SZTR-G1 is compact and offers a practical solution for PCB-based designs. The through-hole package ensures easy mounting and soldering onto circuit boards.

Applications

The APT13003SZTR-G1's robustness and high-speed switching make it ideal for a variety of applications, including:

  • Switching power supplies
  • Motor control circuits
  • Inverters and converters
  • Lighting and LED drivers
  • Charging circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the APT13003SZTR-G1 is no exception. This product is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. It offers excellent reliability over a wide temperature range, making it suitable for various environmental conditions.

Packaging and Availability

The APT13003SZTR-G1 comes in a tape and reel format, which facilitates automated assembly processes and is ideal for high-volume production. It is available for bulk purchase, ensuring that manufacturers can secure the quantities they need for large-scale projects.

With its combination of high voltage and current ratings, efficient power dissipation, and high-speed switching, the APT13003SZTR-G1 from Diodes Incorporated is a solid choice for designers looking to enhance the performance and reliability of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4997 $59.4949
41+ $2.8713 $117.7233
63+ $2.7812 $175.2156
86+ $2.6923 $231.5378
111+ $2.6022 $288.8442
149+ $2.3331 $347.6319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess