EN
  • EN
  • DE

SBR0240S3-20

Part No SBR0240S3-20
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188609-SBR0240S3-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR0240S3-20 CAD Model

Description

Diodes Incorporated SBR0240S3-20 - Super Barrier Rectifier

The SBR0240S3-20 is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed for use in power management applications. This rectifier combines the low forward voltage drop of a Schottky diode with the high surge current capability of a traditional silicon diode. It is an ideal choice for applications requiring efficiency and reliability, such as in power supplies, lighting, and automotive systems.

Key Features

  • Low Forward Voltage: The SBR0240S3-20 offers a low forward voltage drop, typically 0.40V at 2A, which results in reduced power loss and improved efficiency, making it suitable for high-frequency applications.
  • High Surge Capability: With its excellent surge current capability, this rectifier can handle high current spikes, providing robust protection against transient events.
  • Power Dissipation: The device has a power dissipation rating of 1.25W, ensuring it can handle a moderate amount of power without overheating.
  • Low Leakage Current: It features a low leakage current that minimizes power loss when the diode is in the reverse-biased state, contributing to overall energy savings.
  • Temperature Range: The SBR0240S3-20 operates within a junction temperature range of -55°C to +150°C, making it suitable for a wide range of environmental conditions.

Package and Compliance

The SBR0240S3-20 is available in a compact SOD-323 package, which is ideal for space-constrained applications. It is also RoHS compliant, meaning it meets the restrictions on hazardous substances set by the European Union, making it an environmentally friendly choice for electronic equipment manufacturers.

Applications

This Super Barrier Rectifier is versatile and can be used in various applications, including:

  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Switching power supplies
  • LED lighting
  • Automotive applications

With its combination of efficiency, reliability, and robustness, the SBR0240S3-20 from Diodes Incorporated is a top choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess