EN
  • EN
  • DE

SBR0240S5-13

Part No SBR0240S5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188610-SBR0240S5-13
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR0240S5-13 CAD Model

Description

The SBR0240S5-13 is a high-performance Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to provide efficient low voltage, high-frequency rectification of alternating currents in electronic circuits. It is especially suitable for applications requiring high efficiency, low forward voltage drop, and minimal leakage current.

Key Features

  • Low Forward Voltage Drop: The device features a very low forward voltage drop, which enhances power efficiency and reduces thermal stress on the circuit components.
  • High Surge Capability: SBR0240S5-13 is capable of handling high surge currents, making it reliable in applications subject to surge conditions.
  • PowerPak® SOD-923 Package: The rectifier comes in a compact PowerPak® SOD-923 package, which is ideal for space-constrained applications.
  • High Frequency Operation: Its design supports high-frequency operation, which is essential for switch-mode power supplies and other high-speed switching applications.
  • Low Thermal Resistance: With its low thermal resistance, the SBR0240S5-13 can maintain a lower operating temperature, contributing to a longer life span.

Applications

The SBR0240S5-13 is versatile and can be used in a variety of electronic applications, including:

  • DC-DC converters
  • LED lighting
  • Power management devices
  • Battery charging circuits
  • Automotive applications

Electrical Characteristics

With a maximum average rectified current of 2A and a forward voltage as low as 0.5V, this Schottky Barrier Rectifier is optimized for low voltage applications. The SBR0240S5-13 also boasts a peak repetitive reverse voltage of 40V, which ensures that it can handle the demands of most low voltage circuits.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality, reliable components. The SBR0240S5-13 is produced with the highest industry standards, ensuring that it meets the rigorous requirements of commercial and industrial electronic devices. Each unit is tested to guarantee it performs to the specifications under typical operating conditions.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess