EN
  • EN
  • DE

ADR4525ARZ

Part No ADR4525ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise, High Accuracy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 4ppm/°C
Noise - 0.1Hz to 10Hz 1.25μVp-p
Voltage - Input 3 V ~ 15 V
Operating Supply Current 950μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141537-ADR4525ARZ
Manufacturer Homepage www.analog.com
Family Name ADR4525
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR4525ARZ CAD Model

Description

Product Overview: ADR4525ARZ by Analog Devices Inc.

The ADR4525ARZ is a high-precision, low-noise voltage reference from Analog Devices Inc., crafted to ensure stability and accuracy for high-performance analog-to-digital and digital-to-analog conversions in various applications. This component is part of a family of devices that deliver a fixed output voltage with minimal temperature drift, making it an ideal choice for precision measurement and data acquisition systems.

Key Features

  • Precision Voltage: The ADR4525ARZ offers a 2.5V output with an impressive initial accuracy of ±0.02%.
  • Low Temperature Coefficient: With a temperature coefficient of just 2 ppm/°C (max) over the full operating temperature range, this device ensures reliable performance under varying conditions.
  • Low Noise: It exhibits exceptionally low noise performance, with 1.3 µVp-p (0.1 Hz to 10 Hz) noise level, making it suitable for sensitive applications.
  • Long-Term Stability: The ADR4525ARZ demonstrates excellent long-term stability, which is critical for maintaining system accuracy over time.
  • Wide Operating Range: This voltage reference can operate across a wide supply voltage range from 4.5V to 18V, providing flexibility in system design.
  • Drop-In Replacement: It is designed to be a drop-in replacement for older or less precise references, offering an easy upgrade path with minimal design changes.

Applications

The ADR4525ARZ is well-suited for a variety of demanding applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical and healthcare equipment
  • Automotive electronics
  • Battery-powered devices

Product Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±0.02%
Temperature Coefficient 2 ppm/°C (max)
Noise (0.1 Hz to 10 Hz) 1.3 µVp-p
Supply Voltage Range 4.5V to 18V
Package 8-Lead SOIC

With its robust feature set and stringent performance specifications, the ADR4525ARZ from Analog Devices Inc. stands as a top-tier solution for systems requiring a stable and precise voltage reference.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4827 $51.8616
19+ $5.3191 $101.0629
30+ $5.1529 $154.5870
41+ $4.9867 $204.4547
52+ $4.8205 $250.6660
70+ $4.3218 $302.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess