EN
  • EN
  • DE
  • IT

SBR05M100BLP-7

Part No SBR05M100BLP-7
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 0.5A SBR BRIDGE SUPER BARRIER RECTIFIER / RECT BRIDGE 100V 500MA DFN3030-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Super Barrier
Voltage - Peak Reverse (Max) 100V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 630mV @ 500mA
Current - Reverse Leakage @ Vr 25μA @ 100V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-DFN3030 (3x3)
Win Source Part Number 064064-SBR05M100BLP-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SBR05M100BLP
Introduction Date July 16, 2008
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SBR05M100BLP-7 CAD Model

Description

Introducing the SBR05M100BLP-7 Super Barrier Rectifier from Diodes Incorporated

The SBR05M100BLP-7 is a cutting-edge Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This innovative component is engineered to offer superior performance in a wide range of applications, including power supply, lighting, and automotive systems. With its low forward voltage drop and high surge current capability, the SBR05M100BLP-7 is an ideal choice for high-efficiency power conversion.

Key Features:

  • Low Power Loss: The SBR05M100BLP-7 boasts a low forward voltage drop, which significantly reduces power loss and enhances overall efficiency, making it suitable for energy-sensitive applications.
  • High Surge Capability: With its ability to handle high surge currents, this SBR ensures reliability and robustness in applications where surge events are common.
  • Patented Super Barrier Rectifier Technology: The use of Diodes Incorporated's patented SBR technology provides a superior alternative to traditional Schottky diodes, with improved thermal performance and reliability.
  • Environmentally Friendly: This product is compliant with RoHS and Halogen-Free standards, reflecting Diodes Incorporated's commitment to environmental sustainability.
  • Compact Package: Encased in a PowerDI®5 package, the SBR05M100BLP-7 offers a compact footprint, making it suitable for space-constrained applications.

Applications:

The versatility of the SBR05M100BLP-7 makes it an excellent choice for a variety of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • LED lighting
  • Automotive electronics
  • Freewheeling diodes
  • Reverse polarity protection

Technical Specifications:

The SBR05M100BLP-7 operates with a 100V peak repetitive reverse voltage and a forward continuous current of 0.5A. Its low forward voltage drop and high-temperature operation capability make it suitable for a wide temperature range, ensuring performance in various environments.

With the SBR05M100BLP-7, designers and engineers can expect a reliable and efficient component that meets the stringent requirements of modern electronic systems. Diodes Incorporated continues to push the boundaries of semiconductor technology with products like the SBR05M100BLP-7, providing solutions that enhance the performance and efficiency of electronic devices.

You May Also Be Interested in

Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 25A 4-SIP
Lowest to $12.7507
IXYS
BRIDGE RECT 3P 1.8KV 36A V1-A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3814 $57.2100
360+ $0.3129 $112.6440
555+ $0.3031 $168.2205
765+ $0.2933 $224.3745
990+ $0.2836 $280.7640
1,325+ $0.2542 $336.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess