EN
  • EN
  • DE
  • IT

SBR05M60BLP-7

Part No SBR05M60BLP-7
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECTIFIER SBR 60V 500MA 4-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Super Barrier
Voltage - Peak Reverse (Max) 60V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 490mV @ 500mA
Current - Reverse Leakage @ Vr 100μA @ 60V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-DFN3030 (3x3)
Win Source Part Number 028053-SBR05M60BLP-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR05M60BLP-7 CAD Model

Description

The SBR05M60BLP-7 is a cutting-edge Super Barrier Rectifier (SBR®) from Diodes Incorporated, designed to provide superior performance in power management applications. This device is crafted to meet the stringent requirements of today's high-efficiency electronics, offering an optimal blend of low forward voltage drop and high surge current capability.

Key Features

  • Low Power Loss: The SBR05M60BLP-7 features a low forward voltage drop, significantly reducing power loss and enhancing overall efficiency, which is crucial for energy-sensitive applications.
  • High Surge Capability: With its robust surge current capability, this SBR is well-suited to withstand transient events, ensuring reliability and longevity in harsh electrical environments.
  • Low Leakage Current: Engineered for minimal leakage current, the device prevents unnecessary power dissipation, contributing to the energy-saving characteristics of the end application.
  • Thermal Stability: The SBR05M60BLP-7 maintains stable performance across a wide temperature range, making it an ideal choice for applications subjected to varying thermal conditions.
  • Halogen-Free: Adhering to environmental regulations, this product is halogen-free, minimizing the ecological footprint and catering to eco-conscious consumers.

Applications

The versatility of the SBR05M60BLP-7 allows it to be integrated into a broad array of applications, including:

  • Power Supply Units (PSUs)
  • LED Lighting
  • Charging Systems
  • DC-DC Converters
  • Adapters and Battery Chargers

Technical Specifications

  • Package: PowerDI® 123
  • Rectifier Type: Super Barrier Rectifier
  • Maximum Average Forward Current: 0.5A
  • Maximum Repetitive Peak Reverse Voltage: 60V
  • Operating Junction Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The SBR05M60BLP-7 is manufactured in state-of-the-art facilities, ensuring that each component meets rigorous performance criteria and is compliant with global industry standards.

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 800MA MBS
Need more? Email Us
IXYS
BRIDGE RECT 1P 10.5KV 1A UGB-1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.8KV 72A PWS-D
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 800V 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 25A 4-SIP
Lowest to $12.7507

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8481 $59.3670
165+ $0.6959 $114.8235
250+ $0.6741 $168.5250
345+ $0.6524 $225.0780
445+ $0.6307 $280.6615
595+ $0.5654 $336.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess