EN
  • EN
  • DE

SBR10150CTF

Part No SBR10150CTF
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 150V 5A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 150V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 211487-SBR10150CTF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR10150CTF CAD Model

Description

Introducing the SBR10150CTF - A Robust Super Barrier Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBR10150CTF, a state-of-the-art Super Barrier Rectifier (SBR) designed for high-performance applications that demand efficiency, reliability, and thermal stability. This advanced rectifier is a perfect solution for power management tasks where conventional diodes fall short, offering superior reverse avalanche capability and lower forward voltage drop.

Key Features of the SBR10150CTF

  • High Surge Capability: The SBR10150CTF is engineered to withstand high surge currents, making it ideal for applications that experience transient overvoltages, thus ensuring system protection and longevity.
  • Low Power Loss: With its low forward voltage drop, this SBR significantly reduces power loss, which enhances the efficiency of the overall system, leading to energy savings and reduced thermal stress on components.
  • Thermal Stability: The device operates effectively over a wide temperature range, maintaining its performance even under extreme thermal conditions, thereby ensuring reliability in challenging environments.
  • High Reverse Avalanche Capability: Its robust design allows for safe absorption of reverse energy spikes without performance degradation, thus providing additional circuit protection.

Applications

The SBR10150CTF is versatile and can be employed in various applications, including:

  • Power supplies
  • Lighting systems
  • Automotive electronics
  • DC-DC converters
  • Free-wheeling diodes in power converters
  • Reverse battery protection circuits

Technical Specifications

The SBR10150CTF boasts impressive technical specifications that make it a top choice for engineers and designers:

  • 10A Continuous Forward Current
  • 150V Reverse Voltage
  • Low Forward Voltage Drop - typically 0.85V at 5A
  • TO-220 FullPak package for optimal heat dissipation

Diodes Incorporated's commitment to quality is reflected in the SBR10150CTF, which is designed to meet the stringent requirements of modern electronic systems. With its combination of efficiency, reliability, and robustness, the SBR10150CTF is a superior choice for engineers looking to improve system performance and longevity.

Conclusion

The SBR10150CTF Super Barrier Rectifier from Diodes Incorporated represents a significant advancement in rectifier technology, offering a combination of features that enhance system reliability and efficiency. Its superior surge capability, low power loss, and high thermal stability make it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3971 $61.5594
33+ $3.6082 $119.0706
50+ $3.4962 $174.8100
69+ $3.3830 $233.4270
89+ $3.2698 $291.0122
119+ $2.9314 $348.8366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess