EN
  • EN
  • DE

TPS76915DBVTG4

Part No TPS76915DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.1A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 100mA
Operating Supply Current 28μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1113225-TPS76915DBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS76915DBVTG4 CAD Model

Description

Product Overview: TPS76915DBVTG4 from Texas Instruments

The TPS76915DBVTG4 is a high-quality, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer Texas Instruments. This component is designed to deliver a stable and precise 1.5V output voltage with an input range that varies from 2.7V to 10V, making it suitable for a wide range of applications, including sensitive analog circuits, microcontrollers, and digital interfaces.

Key Features

  • Output Voltage: The TPS76915DBVTG4 provides a fixed output voltage of 1.5V, which is crucial for devices that require consistent power to operate effectively.
  • High Accuracy: It offers a high accuracy output with a tolerance of only ±2%, ensuring reliable performance for critical applications.
  • Low Dropout: With a low dropout voltage, this LDO regulator maintains regulation with minimal difference between the input and output voltage, enhancing efficiency in the system.
  • Output Current: The device can supply up to 100mA of output current, suitable for a variety of low-power devices and standby power applications.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, thus ensuring long-term reliability.
  • Overcurrent Protection: The built-in overcurrent protection guards the regulator and downstream components against excessive current draw.

Applications

The TPS76915DBVTG4 is versatile and can be used in numerous applications. It is particularly useful in battery-operated equipment, due to its low quiescent current, and in systems where space is at a premium, thanks to its small SOT-23 package. Other applications include:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Handheld consumer electronics

Package and Quality

The TPS76915DBVTG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is known for their commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring both performance and durability.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess