EN
  • EN
  • DE

SBR10150CTFP-JT

Part No SBR10150CTFP-JT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920 mV @ 5 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 250 µA @ 150 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Base Product Number SBR10150
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 663944-SBR10150CTFP-JT
Ultra Librarian 3D Model Ultra Librarian SBR10150CTFP-JT CAD Model

Description

Product Overview: SBR10150CTFP-JT

The SBR10150CTFP-JT is a state-of-the-art power rectifier from Diodes Incorporated, engineered to cater to the demanding requirements of modern electronic applications. This rectifier is part of the Super Barrier Rectifier (SBR) series, which is renowned for its superior performance compared to traditional Schottky diodes. With its advanced design, this product offers a blend of low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power management tasks.

Key Features

  • High Forward Surge Current: The SBR10150CTFP-JT is designed to handle a high surge current, offering excellent robustness in applications where inrush currents are a concern.
  • Low Power Loss: With a low forward voltage drop, this rectifier ensures minimal power loss during operation, contributing to the overall efficiency of the system it is used in.
  • High-Temperature Operation: Capable of operating at high temperatures, the SBR10150CTFP-JT maintains its performance reliability even under thermal stress.
  • TO-220 FullPak Package: The device comes in a TO-220 FullPak package, providing an isolated mounting tab and optimal heat dissipation characteristics.
  • RoHS Compliant: Compliance with RoHS standards signifies that the SBR10150CTFP-JT is free from hazardous materials, making it an environmentally friendly choice.

Applications

The versatility of the SBR10150CTFP-JT allows it to be used in a wide array of applications. It is particularly well-suited for use in:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications
  • LED lighting solutions

Technical Specifications

The SBR10150CTFP-JT boasts impressive technical specifications that include:

  • Maximum repetitive peak reverse voltage: 150V
  • Average rectified output current: 10A
  • Non-repetitive peak forward surge current: 150A
  • Operating junction temperature range: -55°C to +150°C

With its advanced features and robust performance, the SBR10150CTFP-JT from Diodes Incorporated represents a reliable and efficient solution for high-performance power rectification needs.

You May Also Be Interested in

Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess