EN
  • EN
  • DE

VO2611-X007T

Part No VO2611-X007T
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5.3KV OPEN DRAIN 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 43 Weeks
Features Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 15kV/µs CMTI 8-SMD
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-SMD
Family Name VO2611
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number VO2611-X007T-ND, VO2611-X007TTR, VO2611-X007TDKR, VO2611-X007TCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902743-VO2611-X007T
Ultra Librarian 3D Model Ultra Librarian VO2611-X007T CAD Model

Description

The VO2611-X007T is a high-speed optocoupler manufactured by Vishay. It is designed for electrical isolation in digital interfaces, providing a galvanic isolation barrier between different voltage domains. It offers excellent performance in terms of speed and signal integrity.

Applications

  • Digital Logic Isolation: Isolates digital logic circuits to prevent ground loops and noise.
  • Microcontroller Interfaces: Provides a safe interface between microcontrollers and external devices.
  • Power Supply Control: Isolates control signals in power supplies for safety and noise reduction.
  • Industrial Automation: Used in industrial control systems for isolating sensitive electronics.
  • Data Communication: Enables isolated data transmission in various communication protocols.

Features

  • High Speed: Offers high-speed data transmission capabilities.
  • Galvanic Isolation: Provides electrical isolation between input and output.
  • Compact Package: Small footprint for space-constrained applications.
  • High Common-Mode Transient Immunity: Rejects noise and spurious signals effectively.
  • Wide Operating Temperature Range: Operates reliably across a wide temperature range.

Benefits

  • Improved System Safety: Protects sensitive electronics from high voltage and noise.
  • Enhanced Signal Integrity: Maintains signal quality by preventing ground loops and noise.
  • Simplified Circuit Design: Easy to integrate and requires minimal external components.
  • Reliable Performance: Provides stable and consistent operation in demanding environments.
  • Reduced EMI: Minimizes electromagnetic interference for cleaner signal transmission.

Additional Details

The VO2611-X007T offers galvanic isolation, providing a safety barrier between different circuit sections. Its high-speed capability makes it suitable for applications requiring fast data transfer. The compact package allows for easy integration into various electronic systems, especially where space is limited. The high common-mode transient immunity ensures reliable performance in noisy environments. Vishay's optocouplers are known for their quality and reliability, making the VO2611-X007T a dependable choice for isolation applications.

You May Also Be Interested in

QT Optoelectronics
OPTO.
Lowest to $1.2929
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Sharp Microelectronics
Logic Output Optoisolator Channel CMTI
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
ON Semiconductor
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
Lowest to $3.5374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9730 $50.5410
41+ $2.4394 $100.0154
64+ $2.3631 $151.2384
88+ $2.2869 $201.2472
114+ $2.2107 $252.0198
152+ $1.9820 $301.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess