EN
  • EN
  • DE

LM78L05ACZ/LFT1

Part No LM78L05ACZ/LFT1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM78LXX Series 3-Terminal Positive Regulators | IC REG LINEAR 5V 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 5V
Output Current 100mA
Current - Quiescent (Iq) 3mA
PSRR 62dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LM78L05
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200744-LM78L05ACZ/LFT1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM78L05ACZ/LFT1 CAD Model

Description

Product Overview: LM78L05ACZ/LFT1

The LM78L05ACZ/LFT1 is a versatile and reliable fixed voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of the 78L05 series, which is well-known for providing stable outputs and excellent performance in a variety of electronic applications. The LM78L05ACZ/LFT1 is specifically engineered to deliver a constant 5V output voltage, making it an ideal choice for small-scale electronics that require a regulated power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is essential for maintaining consistent performance in electronic circuits.
  • Output Current: It is capable of supplying an output current up to 100mA, suitable for low-power applications.
  • Package Type: This regulator comes in a TO-92 package, which is a through-hole design that is easy to handle and integrate into various circuit boards.
  • Thermal Overload Protection: The LM78L05ACZ/LFT1 includes built-in thermal overload protection that safeguards the device and the circuit from damage due to excessive heat.
  • Short Circuit Protection: Additionally, the regulator features short circuit protection, ensuring long-term reliability and stability by preventing damage caused by output short circuits.
  • Low Quiescent Current: The device has a low quiescent current, which contributes to its efficiency, making it an excellent choice for battery-powered devices.

Applications

The LM78L05ACZ/LFT1 is designed for a wide range of applications, particularly where a stable 5V power supply is necessary. Common uses include:

  • Small electronic projects and DIY kits
  • Power supplies for digital systems
  • Instrumentation and peripheral devices
  • Battery-powered devices that require voltage regulation
  • Consumer electronics

Quality and Reliability

Texas Instruments ensures that the LM78L05ACZ/LFT1 meets rigorous quality and reliability standards. The device is tested under various conditions to guarantee optimal performance in real-world applications. With Texas Instruments' commitment to excellence, users can trust the LM78L05ACZ/LFT1 to deliver consistent results in their electronic projects and commercial products.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4108 $51.3500
300+ $0.3371 $101.1300
460+ $0.3266 $150.2360
635+ $0.3160 $200.6600
820+ $0.3055 $250.5100
1,100+ $0.2739 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,880 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess