The SBR1045SP5-13 is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to offer superior performance in power conversion applications. This rectifier is part of the SBR series, which is well-known for its high efficiency, low power loss, and robust thermal management capabilities. The SBR1045SP5-13 is suitable for a wide range of applications, including power supplies, lighting, and automotive systems, where reliability and efficiency are of utmost importance.
Key Features
- High Surge Capability: The SBR1045SP5-13 is engineered to withstand high surge currents, making it an ideal choice for applications that experience transient over-voltage conditions.
- Low Forward Voltage Drop: With its low forward voltage drop, this SBR ensures minimal power loss during operation, contributing to the overall efficiency of the system.
- High Temperature Operation: It is capable of operating at high temperatures, ensuring reliability and performance even under thermal stress.
- Patented Super Barrier Rectifier Technology: The SBR technology provides a lower forward voltage drop compared to conventional Schottky diodes, while offering a higher peak inverse voltage (PIV) capability.
Specifications
Parameter
Value
Package
PowerDI5
Rectifier Type
Super Barrier
Reverse Voltage
45V
Average Rectified Current
10A
Forward Voltage Drop
0.55V at 5A
Operating Temperature Range
-55°C to +150°C
Applications
The SBR1045SP5-13's robust design and high-efficiency characteristics make it suitable for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Free-Wheeling Diodes
- Polarity Protection Diodes
- Automotive Charging Systems
- LED Lighting
With its combination of high performance, durability, and efficiency, the SBR1045SP5-13 from Diodes Incorporated is an excellent choice for designers seeking to enhance the reliability and performance of their power conversion systems.