EN
  • EN
  • DE

SBR10B45P5-7

Part No SBR10B45P5-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series SBR®
Package Tape & Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 380 µA @ 45 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBR10
Other Names SBR10B45P5-7DIDKR,SBR10B45P5-7DICT,SBR10B45P5-7DITR
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282587-SBR10B45P5-7
Ultra Librarian 3D Model Ultra Librarian SBR10B45P5-7 CAD Model

Description

Product Overview: SBR10B45P5-7 from Diodes Incorporated

The SBR10B45P5-7 is a cutting-edge Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is engineered to offer superior performance in a wide variety of applications, including power supply units, lighting, and automotive systems, where efficiency and reliability are of paramount importance.

Key Features

  • High Surge Capability: The SBR10B45P5-7 is capable of withstanding high surge currents, making it an ideal choice for applications that are subjected to occasional over-voltage conditions.
  • Low Forward Voltage Drop: With its low forward voltage drop, this SBR ensures minimal power loss during operation, which translates to improved energy efficiency and reduced thermal stress on the system.
  • High Temperature Operation: Designed to perform reliably in high-temperature environments, the SBR10B45P5-7 maintains its integrity and functionality even under extreme conditions.
  • PowerDI®5 Package: Encased in the proprietary PowerDI®5 package, the SBR10B45P5-7 offers a compact footprint without compromising on power handling capabilities. This package is optimized for thermal performance and is suitable for high-density circuit designs.

Electrical Characteristics

The SBR10B45P5-7 has a maximum repetitive reverse voltage of 45V and an average rectified forward current of 10A, making it a robust component for medium-power applications. The device also features a low reverse leakage current, which contributes to its overall efficiency and performance longevity.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Automotive Charging Systems
  • Freewheeling Diodes
  • Reverse Battery Protection
  • Load Dump Protection

The SBR10B45P5-7 from Diodes Incorporated is a testament to the company's commitment to delivering high-performance and reliable semiconductor solutions. With its robust construction, thermal efficiency, and high surge capability, it stands as a versatile component suitable for a multitude of electronic applications demanding high efficiency and reliability.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2008 $50.2000
610+ $0.1648 $100.5280
940+ $0.1597 $150.1180
1,295+ $0.1545 $200.0775
1,675+ $0.1494 $250.2450
2,245+ $0.1339 $300.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,187 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess