EN
  • EN
  • DE

SM320F2812HFGS150

Part No SM320F2812HFGS150
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 172CFP / C28x series Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 172-CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage - Operating 1.81V ~ 2V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -55°C ~ 220°C (TA)
Mounting SMD (SMT)
Package / Case 172-BCQFP Exposed Pad and Tie Bar
Supplier Device Package 172-CFP
Base Product Number SM320
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 3A001A2A
HTSUS 8542.31.0001
Other Names 296-33547-5,SM320F2812HFGS150-ND
Standard Package 1
Win Source Part Number 1005639-SM320F2812HFGS150
Ultra Librarian 3D Model Ultra Librarian SM320F2812HFGS150 CAD Model

Description

Product Overview: SM320F2812HFGS150

The SM320F2812HFGS150 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of modern industrial, automotive, and consumer electronics applications. This powerful component is part of the TMS320F2812 series, renowned for their exceptional processing capabilities and versatility.

Key Features

  • High-Speed DSP Core: At the heart of the SM320F2812HFGS150 is a 32-bit, 150 MHz DSP core that delivers up to 150 MIPS (Million Instructions per Second), ensuring rapid data processing and real-time operations.
  • Integrated Memory: The device comes with 128 KB of Flash memory and 18 KB of RAM, providing ample space for code storage and efficient execution of complex algorithms without the need for external memory components.
  • Advanced Peripherals: A suite of peripherals complements the DSP core, including CAN (Controller Area Network) modules, PWM (Pulse Width Modulation) outputs, and high-resolution 12-bit ADCs (Analog-to-Digital Converters), which facilitate precise control and data acquisition tasks.
  • Robust Connectivity: With an array of serial communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C, the SM320F2812HFGS150 ensures seamless integration with a wide range of external devices and systems.
  • JTAG Interface: The inclusion of a JTAG (Joint Test Action Group) port simplifies debugging and programming, which is essential for rapid development and deployment of applications.

Applications

The SM320F2812HFGS150 is designed to cater to a broad spectrum of applications, particularly where high-speed signal processing and control are paramount. It is ideal for:

  • Motor control systems
  • Power inverters and converters
  • Automotive control units
  • Industrial automation systems
  • Robotics
  • Renewable energy systems, such as solar inverters

Quality and Reliability

As with all Texas Instruments products, the SM320F2812HFGS150 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. Its robust design is capable of withstanding extreme temperatures and harsh operating conditions, making it a trusted choice for mission-critical applications.

In summary, the SM320F2812HFGS150 from Texas Instruments is a sophisticated and highly capable DSP that offers exceptional performance, a rich set of features, and reliable operation for a variety of advanced digital signal processing applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $737.3135 $737.3135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess