EN
  • EN
  • DE

SBR10M100P5Q-13

Part No SBR10M100P5Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SBR DIODE PDI5 T&R 5K / Diode Super Barrier 100 V 10A Surface Mount PowerDI™ 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Tape & Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 880 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 18 ns
Current - Reverse Leakage @ Vr 2 µA @ 100 V
Capacitance @ Vr, F 245pF @ 4V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number SBR10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SBR10M100P5Q-13DICT,SBR10M100P5Q-13DITR,SBR10M100P5Q-13DIDKR,SBR10M100P5Q-13-ND
Standard Package 5,000
Win Source Part Number 1091370-SBR10M100P5Q-13
Ultra Librarian 3D Model Ultra Librarian SBR10M100P5Q-13 CAD Model

Description

Introducing the SBR10M100P5Q-13 from Diodes Incorporated

The SBR10M100P5Q-13 is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is specifically engineered to provide optimal performance for high-efficiency power supply applications and is a testament to Diodes Incorporated's commitment to delivering innovative and reliable components.

Key Features

  • Low Forward Voltage: The SBR10M100P5Q-13 boasts a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system, making it ideal for high-efficiency power systems.
  • High Surge Capability: With its robust surge handling capacity, this rectifier is well-suited for applications that may experience occasional overvoltage transients, providing reliable protection against these potentially damaging events.
  • Thermal Stability: The device operates exceptionally well over a wide temperature range, ensuring consistent performance and reliability under varying environmental conditions.
  • Patented Super Barrier Rectifier Technology: The use of patented SBR technology allows for a superior combination of low forward voltage and low reverse leakage current, outperforming traditional Schottky diodes in many applications.

Applications

The SBR10M100P5Q-13 is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Load Switching
  • Power Management in Portable Devices

Product Specifications

The SBR10M100P5Q-13 is encapsulated in a PowerDI® 5 package, which offers a compact footprint while allowing for efficient heat dissipation. The rectifier has a maximum average forward current of 10A and a peak repetitive reverse voltage of 100V. Its low forward voltage and high current capability make it an excellent choice for power-intensive applications.

Quality and Reliability

Diodes Incorporated is known for its rigorous testing and quality control processes, and the SBR10M100P5Q-13 is no exception. Customers can expect high levels of performance, durability, and reliability from this component, ensuring long-term operation in their electronic devices and systems.

For engineers and designers looking for a powerful and efficient rectifying solution, the SBR10M100P5Q-13 from Diodes Incorporated represents an exceptional choice, blending innovative technology with dependable performance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1871 $53.4195
105+ $0.9740 $102.2700
160+ $0.9436 $150.9760
220+ $0.9131 $200.8820
285+ $0.8827 $251.5695
380+ $0.7914 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess