EN
  • EN
  • DE

SBR10U100CT-G

Part No SBR10U100CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188618-SBR10U100CT-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR10U100CT-G CAD Model

Description

Product Overview: SBR10U100CT-G from Diodes Incorporated

The SBR10U100CT-G is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is part of the Super Barrier Rectifier (SBR) series, which is known for its superior efficiency and thermal performance compared to traditional Schottky diodes. The SBR10U100CT-G is a perfect choice for applications requiring high surge capability, low power loss, and a compact footprint.

Key Features

  • High Forward Surge Capability: The SBR10U100CT-G is capable of handling high surge currents, making it suitable for applications that experience momentary overloads.
  • Low Forward Voltage Drop (Vf): With a low forward voltage drop, this device ensures minimal power loss and higher efficiency, which is crucial for power-sensitive designs.
  • High-Temperature Operation: The device can operate at temperatures up to 150°C, making it ideal for high-temperature environments.
  • RoHS Compliant: The SBR10U100CT-G is compliant with the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly.

Applications

The versatility of the SBR10U100CT-G allows it to be used in a wide array of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in power converters
  • Reverse battery protection circuits
  • Lighting systems
  • Automotive applications

Technical Specifications

The SBR10U100CT-G offers impressive technical specifications:

  • Package: TO-263
  • Rectifier Configuration: Dual Common-Cathode
  • Peak Repetitive Reverse Voltage (Vrrm): 100V
  • Average Rectified Current (Io): 10A
  • Non-Repetitive Peak Forward Surge Current (Ifsm): 150A

Conclusion

With its robust construction and advanced features, the SBR10U100CT-G from Diodes Incorporated stands out as a leading choice for engineers and designers looking for a reliable and efficient Schottky barrier rectifier. Whether it's for power management, automotive, or industrial applications, the SBR10U100CT-G is engineered to deliver top performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3178 $50.8480
385+ $0.2608 $100.4080
595+ $0.2526 $150.2970
820+ $0.2445 $200.4900
1,060+ $0.2363 $250.4780
1,420+ $0.2119 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess