EN
  • EN
  • DE

SBR10U100CTFP-JT

Part No SBR10U100CTFP-JT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 670 mV @ 5 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 100 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Base Product Number SBR10
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 663960-SBR10U100CTFP-JT
Ultra Librarian 3D Model Ultra Librarian SBR10U100CTFP-JT CAD Model

Description

SBR10U100CTFP-JT: A Robust Rectifier from Diodes Incorporated

The SBR10U100CTFP-JT is a state-of-the-art rectifier device crafted by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to offer superior performance in a range of applications, including power management, consumer electronics, and industrial systems. Its unique construction and features provide an ideal solution for designers seeking efficient and reliable power conversion components.

Key Features

  • Super Barrier Rectifier Technology: The device utilizes Diodes Incorporated's proprietary Super Barrier Rectifier (SBR) technology, which combines the low forward voltage drop of Schottky rectifiers with the surge handling capabilities of traditional silicon junction rectifiers.
  • High Surge Capability: The SBR10U100CTFP-JT is engineered to withstand high surge events, making it well-suited for applications that may experience transient over-voltage conditions.
  • Low Power Loss: With a low forward voltage drop, this rectifier minimizes power loss during operation, enhancing overall system efficiency and reducing thermal stress on the component.
  • High Temperature Operation: The device is capable of operating at junction temperatures up to 150°C, allowing for use in high-temperature environments without compromising performance or reliability.
  • TO-220 FullPak Package: Enclosed in a TO-220 FullPak package, the SBR10U100CTFP-JT offers excellent thermal performance and is designed for easy mounting on a heat sink.

Applications

The versatility of the SBR10U100CTFP-JT allows it to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Polarity Protection Devices
  • Lighting Systems
  • Automotive Applications

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SBR10U100CTFP-JT is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronic components industry. The device's robust design and manufacturing excellence make it a trusted choice for engineers and designers looking to incorporate a high-performance rectifier into their systems.

For detailed specifications and application notes, customers are encouraged to visit the Diodes Incorporated website or contact their sales representative for more information on the SBR10U100CTFP-JT rectifier.

You May Also Be Interested in

Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess