EN
  • EN
  • DE
  • IT

SBR10U300CTFP

Part No SBR10U300CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 300V 5A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 200μA @ 300V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 119993-SBR10U300CTFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR10U300CTFP CAD Model

Description

Product Overview: SBR10U300CTFP - Diodes Incorporated

The SBR10U300CTFP from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed for high-efficiency power supply applications. This rectifier is a pivotal component in modern electronics, ensuring that power conversion is both reliable and energy-efficient. The SBR10U300CTFP is particularly well-suited for use in applications such as free-wheeling diodes, reverse battery protection, and polarity protection where low forward voltage drop and high surge current capability are essential.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power losses during the rectification process.
  • High Surge Capability: It is capable of handling high surge currents, making it robust in applications where inrush currents are prevalent.
  • PowerPak® TO-220FP Package: Encased in a PowerPak® TO-220FP package, the SBR10U300CTFP offers improved thermal performance and a compact footprint for space-sensitive designs.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBR10U300CTFP is suitable for high-temperature environments.
  • Lead-Free Finish: The product has a lead-free finish, making it compliant with current RoHS directives and environmentally friendly.
  • Super Barrier Design: The super barrier design offers a lower forward voltage drop compared to traditional Schottky diodes, resulting in higher efficiency.

Electrical Characteristics

  • Reverse Voltage: 300V, providing ample protection against high reverse voltage conditions.
  • Forward Continuous Current: 10A, ensuring adequate current carrying capacity for a wide range of applications.
  • Maximum Forward Voltage: At a forward current of 10A, the typical forward voltage is 0.98V, which is beneficial for power-sensitive circuits.

Applications

The SBR10U300CTFP is versatile and can be used in various applications including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • LED lighting
  • Automotive applications
  • Reverse polarity protection circuits

With its advanced features and robust design, the SBR10U300CTFP from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their power conversion systems.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8449 $50.6940
145+ $0.6932 $100.5140
225+ $0.6716 $151.1100
310+ $0.6499 $201.4690
400+ $0.6282 $251.2800
535+ $0.5633 $301.3655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,843 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess