EN
  • EN
  • DE
  • IT

SBR10U45SD1-T

Part No SBR10U45SD1-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 10A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 470mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 300μA @ 45V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1094585-SBR10U45SD1-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR10U45SD1-T CAD Model

Description

The SBR10U45SD1-T from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed specifically for applications that require high efficiency, low power loss, and thermal stability. This rectifier is particularly suitable for use in power management tasks, where performance and reliability are of utmost importance.

Key Features

  • Low Forward Voltage Drop: With its super barrier design, the SBR10U45SD1-T offers a low forward voltage drop, which translates to reduced power loss and improved efficiency during operation.
  • High Surge Capability: The device can handle high surge currents, making it robust against transient events and suitable for demanding environments.
  • Power Pack 5 (PP5) Package: Encased in a slim Power Pack 5 (PP5) package, it provides a compact footprint while allowing for good thermal performance and high-current handling capability.
  • 45V Reverse Voltage: The SBR10U45SD1-T can withstand reverse voltages up to 45V, providing a comfortable margin for over-voltage conditions.
  • 10A Forward Continuous Current: It is capable of supporting a continuous forward current of 10A, ensuring it can handle substantial power delivery for a wide range of applications.
  • High Temperature Operation: The rectifier is designed to operate effectively over a wide temperature range, maintaining stability and performance even under thermal stress.

Applications

The SBR10U45SD1-T is versatile and can be implemented in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and Chargers
  • Lighting Systems
  • Automotive Applications
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection Circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SBR10U45SD1-T is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of both commercial and industrial applications. With its combination of efficiency, durability, and high-performance characteristics, the SBR10U45SD1-T is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Diodes Incorporated
Schottky Diodes & Rectifiers Schottky Rectifier
Lowest to $0.4080
ShenZhen SlkorMicro Semicon Co. Ltd
1A 50V 1.1V@1A SOD-123FL
Lowest to $0.0052
Micro Commercial Co
DIODE STANDARD 600V 1A DO214AC
Need more? Email Us
Vishay
DIODE STANDARD 200V 2A DO220AA
Lowest to $0.4581
ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@5A 500ns Independent Type 5A 1kV SMB
Need more? Email Us
Taiwan Semiconductor
Rectifiers 1A, 1000V, Standard Recovery Rectifier
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6A 1kV 1.15V@6A SMC
Lowest to $0.0507
ShenZhen SlkorMicro Semicon Co. Ltd
1V@1A 50ns 1A 200V SMA(DO-214AC)
Lowest to $0.0099
ShenZhen SlkorMicro Semicon Co. Ltd
1A 1kV 1.1V@1A SOD-123FL
Lowest to $0.0043

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4544 $56.8000
305+ $0.3728 $113.7040
470+ $0.3612 $169.7640
645+ $0.3496 $225.4920
830+ $0.3379 $280.4570
1,110+ $0.3030 $336.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess