EN
  • EN
  • DE

SBR12E45LH1-13

Part No SBR12E45LH1-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 520 mV @ 12 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300 µA @ 45 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5SP
Supplier Device Package PowerDI5SP™
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR12
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282661-SBR12E45LH1-13
Ultra Librarian 3D Model Ultra Librarian SBR12E45LH1-13 CAD Model

Description

Introducing the SBR12E45LH1-13 from Diodes Incorporated

The SBR12E45LH1-13 is a state-of-the-art Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality electronic components. This product is part of Diodes Incorporated's extensive range of rectifiers, which are renowned for their high efficiency, low power loss, and robust performance in a variety of applications.

With a forward current of 12 A and a reverse voltage of 45 V, the SBR12E45LH1-13 is optimized for low voltage, high frequency rectification, and free-wheeling application in power supplies and other power-switching applications. This rectifier is specifically engineered to operate at high temperatures, maintaining stability and reliability over its lifetime.

Key Features of the SBR12E45LH1-13:

  • Low Forward Voltage Drop: The device features a low forward voltage drop which enhances power efficiency, making it an ideal choice for energy-sensitive applications.
  • High Surge Capability: It is capable of withstanding high surge currents, ensuring durability and longevity even under stressful conditions.
  • Patented Super Barrier Rectifier Technology: The use of SBR technology provides superior performance compared to traditional Schottky diodes.
  • Environmentally Friendly: The SBR12E45LH1-13 is RoHS compliant, indicating that it is free from hazardous substances and meets current environmental standards.
  • Thermal Performance: Its excellent thermal performance is due to the low thermal resistance, allowing for better heat dissipation.

This rectifier comes in a low-profile, surface-mount DO-221AC (SMA) package, which is designed to optimize board space and facilitate easy integration into a wide range of electronic circuits. Its compact size and power density make it suitable for miniaturized and portable applications where space is at a premium.

Whether you're designing power management systems, battery chargers, or DC/DC converters, the SBR12E45LH1-13 offers a blend of efficiency, reliability, and performance that will enhance the overall functionality of your product. With Diodes Incorporated's commitment to quality, this Super Barrier Rectifier is a robust choice for engineers looking to improve their power solutions.

For more information about the SBR12E45LH1-13, including detailed specifications, application notes, and support resources, please visit Diodes Incorporated's official website.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess