Product Overview: SBR1U150SA - Diodes Incorporated
The SBR1U150SA is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to deliver superior performance in a compact SOD-123 package. This rectifier is engineered to offer both low forward voltage drop and low reverse leakage, making it an ideal choice for high-efficiency power supply designs.
Key Features
- High Surge Capability: The SBR1U150SA is capable of withstanding high surge currents, ensuring reliability and stability in applications subject to sudden voltage spikes.
- Low Power Loss: With its low forward voltage drop, the device minimizes power loss, which enhances the overall efficiency of the system it is used in.
- High Reverse Voltage: Rated at 150V, this rectifier can handle high reverse voltages, making it suitable for a variety of applications.
- Patented Super Barrier Rectifier Technology: The SBR technology offers a significant reduction in power loss and lower operating temperatures compared to traditional Schottky diodes.
- Low Thermal Resistance: The device's design allows for excellent heat dissipation, contributing to a longer operational life.
Applications
The versatility of the SBR1U150SA allows it to be used in a wide range of applications, including:
- Switching power supplies
- Adapters and chargers
- Lighting applications
- Reverse polarity protection
- Freewheeling diodes
- Automotive applications
Technical Specifications
The SBR1U150SA offers impressive technical specifications that make it a robust choice for high-performance applications:
- Package: SOD-123
- Maximum Average Forward Rectified Current: 1.0A
- Peak Repetitive Reverse Voltage: 150V
- Forward Voltage Drop: Low
- Operating Temperature Range: -55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The SBR1U150SA is produced with strict quality control measures and is designed to meet or exceed industry standards for performance and reliability.