EN
  • EN
  • DE

SBR2065D1-13

Part No SBR2065D1-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 65V 20A TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 65V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) at If 630mV at 20A
Speed Small Signal =
Current - Reverse Leakage at Vr 400μA at 65V
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252, (D-Pak)
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 716114-SBR2065D1-13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR2065D1-13 CAD Model

Description

Product Overview: SBR2065D1-13

The SBR2065D1-13 is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to meet the rigorous demands of today's power management applications. This rectifier is a preferred choice for engineers looking to enhance efficiency, thermal performance, and reliability in their designs.

Key Features

  • Low Forward Voltage Drop: The SBR2065D1-13 boasts a low forward voltage drop, which significantly reduces power losses and improves efficiency in operation.
  • High Surge Current Capability: With its robust surge current capability, this device can handle high overcurrent conditions, making it suitable for applications that experience transient surges.
  • Super Barrier Design: The super barrier design provides superior performance compared to traditional Schottky diodes, with enhanced thermal characteristics and a lower leakage current.
  • Power Pack 5 Package: Enclosed in a Power Pack 5 package, the SBR2065D1-13 offers a compact footprint while ensuring high thermal performance and power density.

Applications

The versatile SBR2065D1-13 is ideal for a wide range of applications, particularly in power conversion systems. Its high efficiency and reliability make it well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes in Power Inverters
  • Power Factor Correction (PFC) Circuits
  • Reverse Battery Protection
  • Automotive Applications

Technical Specifications

The SBR2065D1-13 operates with a repetitive peak reverse voltage (VRRM) of 65V and a forward continuous current (IF) of 20A, ensuring suitability for high-power applications. Its operating junction temperature range from -55°C to +150°C allows for performance stability across various environmental conditions.

Quality and Environmental Compliance

Diodes Incorporated is committed to providing environmentally friendly products that meet the industry's current regulations. The SBR2065D1-13 is compliant with RoHS and Green standards, ensuring minimal impact on the environment while providing a safe solution for electronic devices.

In summary, the SBR2065D1-13 from Diodes Incorporated represents a state-of-the-art solution for engineers seeking to optimize their power management systems with a rectifier that offers high efficiency, robust performance, and environmental compliance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4871 $51.1455
255+ $0.3997 $101.9235
390+ $0.3872 $151.0080
535+ $0.3747 $200.4645
695+ $0.3622 $251.7290
925+ $0.3247 $300.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess