EN
  • EN
  • DE

SBR2U10LP-7

Part No SBR2U10LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 10V 2A X1-DFN1411-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 10V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 460mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 2mA @ 10V
Capacitance @ Vr, F 102pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package X1-DFN1411-3
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1094603-SBR2U10LP-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR2U10LP-7 CAD Model

Description

Introducing the SBR2U10LP-7 from Diodes Incorporated

Diodes Incorporated presents the SBR2U10LP-7, a high-performance, surface-mount Schottky Barrier Rectifier designed to meet the rigorous demands of today's electronic devices. This component is part of the family of power rectifiers that offer superior efficiency and low power loss, making it an ideal choice for applications where high efficiency is paramount.

The SBR2U10LP-7 boasts a low-profile design with its PowerDI123 package, ensuring a minimal footprint on the PCB and making it well-suited for compact and portable electronic assemblies. With a forward current rating of 2A and a low forward voltage drop, this rectifier enhances power efficiency, which is critical for battery-powered devices.

One of the key features of the SBR2U10LP-7 is its low reverse leakage current, which contributes to reduced power consumption during idle periods, thereby extending battery life in portable applications. Moreover, with its high surge capacity, this component can withstand transient overvoltage conditions, ensuring reliable performance and longevity of the end product.

The SBR2U10LP-7 operates effectively over a wide temperature range, making it suitable for a diverse set of applications, from consumer electronics to industrial automation. Its robust construction is designed to comply with the RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmentally responsible manufacturing.

Key specifications of the SBR2U10LP-7 include:

  • Max repetitive peak reverse voltage (VRRM): 100V
  • Average rectified forward current (Io): 2A
  • Forward voltage drop (VF): 0.82V at 2A
  • Reverse current (IR): 10μA at 100V
  • Operating junction temperature range: -55°C to +150°C

Whether you are designing power management systems, battery chargers, voltage regulators, or any other application that requires a high-efficiency rectifier, the SBR2U10LP-7 is an excellent choice that combines performance, reliability, and compactness. Diodes Incorporated's attention to detail and quality ensures that the SBR2U10LP-7 will contribute to the optimal performance of your electronic products.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess