EN
  • EN
  • DE

SBR3045CTB

Part No SBR3045CTB
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 45V 15A TO263 / Diode Array 1 Pair Common Cathode 45 V 15A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 700 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 45 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB (D2PAK)
Base Product Number SBR3045
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 664010-SBR3045CTB
Ultra Librarian 3D Model Ultra Librarian SBR3045CTB CAD Model

Description

Product Overview: SBR3045CTB from Diodes Incorporated

The SBR3045CTB is a state-of-the-art power rectifier from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is designed to offer superior performance in a variety of power conversion applications. The SBR3045CTB is part of the Super Barrier Rectifier (SBR) series, which is renowned for its high efficiency, low power loss, and robust operation under high-stress conditions.

Constructed with Diodes Incorporated's patented super barrier technology, the SBR3045CTB provides a lower forward voltage drop compared to conventional Schottky rectifiers. This feature ensures less power dissipation and higher efficiency, making it an ideal choice for energy-sensitive applications. The device is capable of withstanding high surge currents, which enhances its reliability and extends its operational lifespan.

Key Specifications:

  • Voltage Rating: The SBR3045CTB has a maximum repetitive peak reverse voltage (VRRM) of 45V, which makes it suitable for a wide range of low voltage applications.
  • Current Capacity: It boasts a high average rectified forward current (IF(AV)) of 30A, ensuring it can handle significant power levels.
  • Configuration: The device features a dual common-cathode configuration, which allows for efficient use in both half-bridge and full-bridge topologies.
  • Package: Encapsulated in a TO-263 (D2PAK) package, the SBR3045CTB is designed for easy mounting and heat dissipation, which is critical for maintaining performance and reliability.

Applications:

The versatility of the SBR3045CTB makes it suitable for a wide array of applications, including:

  • Power supplies and adapters
  • Lighting systems
  • DC-DC converters
  • Automotive applications
  • Battery charging circuits
  • Reverse battery protection circuits

The SBR3045CTB from Diodes Incorporated is a robust and efficient solution for designers looking to optimize their power conversion systems. Its combination of low forward voltage drop, high surge current capability, and thermal efficiency makes it a standout choice for engineers seeking to enhance system performance while maintaining energy efficiency.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7129 $59.9515
85+ $1.4056 $119.4760
130+ $1.3617 $177.0210
180+ $1.3179 $237.2220
230+ $1.2740 $293.0200
305+ $1.1423 $348.4015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess