EN
  • EN
  • DE

SBR3060CTB

Part No SBR3060CTB
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 60V 15A TO263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Super Barrier 60 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer Diodes Incorporated
Series SBR®
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package TO-263AB (D2PAK)
Family Name SBR3060CT
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933087-SBR3060CTB
Ultra Librarian 3D Model Ultra Librarian SBR3060CTB CAD Model

Description

Diodes Incorporated SBR3060CTB Overview

The SBR3060CTB is a high-performance Schottky barrier rectifier from Diodes Incorporated, designed to meet the needs of a wide range of power management applications. This device is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which is renowned for its low forward voltage drop and high surge current capability.

Key Features

  • High Current Capability: The SBR3060CTB is capable of conducting up to 30A of continuous forward current, making it suitable for high current applications.
  • Low Forward Voltage: With a low forward voltage drop, this rectifier ensures high efficiency in power conversion, which is crucial for reducing heat generation and improving system reliability.
  • High Surge Capability: It can withstand surge currents, providing robust performance during transient conditions.
  • TO-263 Package: The device is housed in a TO-263 (D2PAK) package, which is suitable for high power density and space-constrained applications.
  • High Temperature Operation: The SBR3060CTB is designed to operate at junction temperatures as high as 150°C, ensuring reliability even in high-temperature environments.
  • RoHS Compliant: This product is compliant with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

The SBR3060CTB is versatile and can be used in various applications, including:

  • Power supplies
  • DC-DC converters
  • Battery chargers
  • Lighting systems
  • Automotive applications
  • Telecommunication systems

Technical Specifications

The SBR3060CTB has a repetitive peak reverse voltage (V<sub>RRM) of 60V, which makes it suitable for applications with working voltages up to 60V. It also features a low forward voltage drop (V<sub>F) typically around 0.71V at 15A, contributing to its high efficiency.

Conclusion

Overall, the SBR3060CTB from Diodes Incorporated is an excellent choice for designers looking for a robust and efficient power rectification solution. Its combination of high current capability, low forward voltage drop, and high surge current capability, all packed in a compact TO-263 package, make it a valuable component for a wide array of power management applications.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess