EN
  • EN
  • DE

SBR30A1000CT

Part No SBR30A1000CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188646-SBR30A1000CT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR30A1000CT CAD Model

Description

Product Overview: SBR30A100CT - Super Barrier Rectifier

The SBR30A100CT is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to meet the demanding requirements of power supply applications. This rectifier is particularly well-suited for use in applications where efficiency, reliability, and thermal performance are critical. With its advanced SBR technology, the SBR30A100CT offers superior performance compared to traditional Schottky diodes.

Key Features

  • High Surge Capability: The SBR30A100CT is capable of withstanding high surge currents, making it ideal for applications that experience frequent voltage spikes.
  • Low Forward Voltage Drop: This device features a low forward voltage drop, which helps to reduce power loss and improve efficiency in power conversion applications.
  • High Current Rating: With a 30A average rectified output current, the SBR30A100CT can handle high current requirements, making it suitable for a wide range of power applications.
  • High-Voltage Rating: The device is rated for 100V reverse voltage, providing a good safety margin for overvoltage transients.
  • Thermal Performance: The SBR30A100CT offers excellent thermal performance thanks to its TO-220AB package, which allows for efficient heat dissipation.

Applications

The SBR30A100CT is designed for use in a variety of applications, including:

  • Power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Polarity protection devices
  • Automotive applications
  • Lighting applications

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the stringent standards of the electronics industry. The SBR30A100CT is manufactured with this commitment in mind, ensuring reliability and performance for critical applications.

Environmental Compliance

The SBR30A100CT is RoHS compliant, meaning it meets the requirements of the European Union's directive on the restriction of hazardous substances. This makes the SBR30A100CT an environmentally friendly choice for electronic designs.

Overall, the SBR30A100CT Super Barrier Rectifier from Diodes Incorporated represents a blend of advanced technology, high performance, and environmental responsibility, making it an excellent choice for modern power supply applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess