EN
  • EN
  • DE

SBR30A60CT

Part No SBR30A60CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 60V 15A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number SBR30
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 664019-SBR30A60CT
Ultra Librarian 3D Model Ultra Librarian SBR30A60CT CAD Model

Description

Product Overview: SBR30A60CT - Diodes Incorporated

The SBR30A60CT is a state-of-the-art power rectifier from Diodes Incorporated, designed to deliver high performance in a wide range of applications. This Super Barrier Rectifier (SBR) is engineered to combine the advantages of Schottky barrier diodes with those of traditional silicon rectifiers, resulting in a product that offers superior efficiency, low power loss, and high reliability.

Key Features

  • High Surge Capability: The SBR30A60CT is capable of handling high surge currents, making it an ideal choice for applications that require robust performance during transient conditions.
  • Low Forward Voltage Drop: Its low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, this rectifier can withstand extreme temperature environments, ensuring reliability in harsh conditions.
  • TO-220AB Package: The device is housed in a TO-220AB package, which provides excellent thermal performance and is suitable for through-hole mounting, simplifying the assembly process.

Applications

The versatility of the SBR30A60CT allows it to be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Free-Wheeling Diodes in Inverters
  • Automotive Applications
  • High Frequency Rectification
  • Switching Power Supplies

Technical Specifications

  • Reverse Voltage: 60V
  • Average Rectified Current: 30A
  • Peak Non-Repetitive Surge Current: 220A
  • Forward Voltage Drop: 0.71V at 15A
  • Reverse Leakage Current: 0.1mA at 60V

Diodes Incorporated's SBR30A60CT is designed for those who need a high-performance rectifier that does not compromise on efficiency or thermal stability. With its advanced features and robust design, it stands out as a reliable component for power conversion and management solutions across various industrial and automotive sectors.

For detailed product specifications, technical datasheets, and application notes, visit the official Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5052 $60.2080
95+ $1.2351 $117.3345
145+ $1.1965 $173.4925
200+ $1.1579 $231.5800
260+ $1.1193 $291.0180
350+ $1.0035 $351.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess