EN
  • EN
  • DE

SBR40U100PT

Part No SBR40U100PT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188663-SBR40U100PT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR40U100PT CAD Model

Description

Overview of Diodes Incorporated SBR40U100PT

The SBR40U100PT is a state-of-the-art power rectifier from Diodes Incorporated, renowned for its high efficiency and reliability. This component is a member of the Super Barrier Rectifier (SBR) series, which is designed to offer superior performance compared to traditional Schottky diodes. The SBR40U100PT is particularly well-suited for applications requiring low forward voltage drop, high surge capability, and robust thermal performance.

Key Features

  • High Forward Surge Capability: The SBR40U100PT is capable of withstanding high surge currents, making it ideal for applications that experience transient overvoltages.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures high efficiency in power conversion, which is crucial for minimizing energy loss in power supply applications.
  • Thermal Stability: The device operates reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Robust Package: Encased in a TO-247 package, the SBR40U100PT is designed for easy mounting on a heat sink, facilitating effective thermal management.

Applications

The SBR40U100PT is versatile and can be used in a variety of applications, including:

  • Power supplies for desktops, servers, and telecom systems
  • LED lighting applications
  • Power factor correction circuits
  • Reverse battery protection
  • Automotive charging systems

Electrical Characteristics

With a maximum repetitive reverse voltage of 100V and a forward continuous current of 40A, the SBR40U100PT is designed to handle significant power levels. The rectifier also features a maximum junction temperature of 150°C, which contributes to its robustness and long-term reliability.

Conclusion

In conclusion, the SBR40U100PT from Diodes Incorporated is a high-performance Super Barrier Rectifier that offers efficiency, durability, and reliability for a wide range of power conversion applications. Its low forward voltage drop, high surge capability, and thermal stability make it an excellent choice for engineers looking to enhance the performance and longevity of their electronic designs.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess