EN
  • EN
  • DE

SBR40U120CT-G-90

Part No SBR40U120CT-G-90
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836762-SBR40U120CT-G-90
Ultra Librarian 3D Model Ultra Librarian SBR40U120CT-G-90 CAD Model

Description

Product Overview: SBR40U120CT-G-90 from Diodes Incorporated

The SBR40U120CT-G-90 is a state-of-the-art power rectifier product from Diodes Incorporated, designed to offer superior performance in a wide range of applications. This component is part of the Super Barrier Rectifier (SBR) series, which is known for high efficiency and reliability. The SBR40U120CT-G-90 is particularly suitable for high-frequency applications where low losses and high efficiency are critical.

Key Features

  • High Forward Surge Capability: This device is capable of handling high surge currents, making it ideal for applications that experience occasional surges.
  • Low Forward Voltage Drop: The SBR40U120CT-G-90 has a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • High-Temperature Operation: With an operating junction temperature range of -55°C to +150°C, this product can withstand extreme temperature conditions, ensuring reliability in harsh environments.
  • Patented Super Barrier Rectifier Technology: The SBR technology provides a superior alternative to traditional Schottky diodes by offering lower leakage current and improved thermal performance.

Electrical Characteristics

  • Reverse Voltage: 120V, providing ample protection against reverse voltage conditions.
  • Forward Current: 40A, ensuring adequate current handling capacity for high-power applications.
  • TO-220AB Package: The device comes in a widely used TO-220AB package that is easy to mount and provides excellent heat dissipation.

Applications

The SBR40U120CT-G-90 is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • AC/DC Converters
  • Free-Wheeling Diodes in Inverters
  • Power Factor Correction Circuits
  • Switching Power Supplies

With its robust design and cutting-edge technology, the SBR40U120CT-G-90 is an excellent choice for designers looking for a high-performance rectifier that can improve system efficiency and reliability. Diodes Incorporated's commitment to quality ensures that this product meets the highest standards for performance and durability.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4049 $57.8833
42+ $2.7939 $117.3438
65+ $2.7062 $175.9030
89+ $2.6195 $233.1355
115+ $2.5318 $291.1570
153+ $2.2707 $347.4171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess