EN
  • EN
  • DE

SBR660CTLQ-13

Part No SBR660CTLQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 60V 3A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Super Barrier 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Diodes Incorporated
Series SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name SBR660
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR660CTLQ-13DIDKR, SBR660CTLQ-13DITR, SBR660CTLQ-13DICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893685-SBR660CTLQ-13
Ultra Librarian 3D Model Ultra Librarian SBR660CTLQ-13 CAD Model

Description

The SBR660CTLQ-13 is a high-performance, dual Schottky barrier rectifier designed and manufactured by Diodes Incorporated. This state-of-the-art component is engineered to meet the stringent requirements of today's power-efficient and energy-conscious electronic devices. With its advanced features and robust design, the SBR660CTLQ-13 is an ideal choice for a wide range of applications, including power supply, lighting, and automotive systems.

Key Features

  • High Current Capability: This rectifier is capable of handling high current, making it suitable for applications that require a significant amount of power.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Super Barrier Rectifier (SBR) Technology: The SBR660CTLQ-13 incorporates SBR technology, which offers superior performance compared to traditional Schottky diodes, including improved thermal characteristics and surge handling capability.
  • PowerDI™ 5 Package: Encased in Diodes Incorporated's proprietary PowerDI™ 5 package, the rectifier boasts a compact footprint while providing excellent power dissipation and thermal performance.
  • High-Temperature Operation: This component is designed to perform reliably in high-temperature environments, making it suitable for industrial and automotive applications.
  • RoHS Compliant: The SBR660CTLQ-13 is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Applications

The versatility of the SBR660CTLQ-13 allows it to be used in various applications, including:

  • DC/DC converters
  • Free-wheeling diodes in power supplies
  • Power management systems
  • LED lighting solutions
  • Automotive applications requiring high reliability and performance

Conclusion

In conclusion, the SBR660CTLQ-13 from Diodes Incorporated is a superior choice for designers and engineers looking for a high-performance, efficient, and reliable Schottky barrier rectifier. Its advanced SBR technology, combined with the PowerDI™ 5 package, makes it a powerful component in any power management or rectification application. The adherence to environmental standards further ensures that it is a future-proof solution for modern electronic designs.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess