EN
  • EN
  • DE

SBR8A45SP5-13

Part No SBR8A45SP5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 8A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 600mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 300μA @ 45V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1094619-SBR8A45SP5-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR8A45SP5-13 CAD Model

Description

Introducing the SBR8A45SP5-13 - A Super Barrier Rectifier from Diodes Incorporated

The SBR8A45SP5-13 is a cutting-edge Super Barrier Rectifier (SBR®) designed by the renowned semiconductor manufacturer, Diodes Incorporated. This component is engineered to provide high surge capability, low power loss, and low forward voltage drop without sacrificing reliability and performance. It is an ideal choice for high-efficiency power supply applications where space is at a premium and energy efficiency is a priority.

With its impressive specifications, the SBR8A45SP5-13 stands out in the market. It offers a forward current of 8A and a maximum repetitive peak reverse voltage of 45V. Its power dissipation capabilities are top-notch, ensuring that the device can handle significant energy without overheating or failing. The device comes packaged in a space-saving PowerDI®5 package, which is known for its low thermal resistance and excellent power handling in a compact footprint.

The SBR8A45SP5-13 is characterized by its ultra-low forward voltage drop, which enhances system efficiency by reducing conduction losses. This makes it an excellent choice for applications such as DC-DC converters, freewheeling diodes, and power factor correction circuits. Its fast switching speed also makes it suitable for high-frequency operations, a critical feature for modern switch-mode power supplies.

Moreover, the SBR8A45SP5-13 is designed with a patented super barrier structure, which gives it superior performance characteristics compared to traditional Schottky diodes. This includes improved thermal performance, a lower leakage current at high temperatures, and enhanced ruggedness against voltage spikes and surges. Such features make it a robust choice for demanding environments.

Diodes Incorporated has ensured that the SBR8A45SP5-13 meets the environmental standards of today. It is RoHS compliant and halogen-free, minimizing the environmental impact and making it suitable for use in green products.

In summary, the SBR8A45SP5-13 from Diodes Incorporated is a high-performance, energy-efficient solution for modern electronic applications. Its superior design and environmental compliance make it a smart choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3146 $50.3360
390+ $0.2582 $100.6980
600+ $0.2501 $150.0600
830+ $0.2420 $200.8600
1,070+ $0.2340 $250.3800
1,430+ $0.2098 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 253,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess