EN
  • EN
  • DE

SBRTF40U100CTFP

Part No SBRTF40U100CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE RECT SB 100V 20A ITO-220A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Super Barrier 100 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer Diodes Incorporated
Series TrenchSBR®
Package Tube
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Case / Package ITO-220AB
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893715-SBRTF40U100CTFP
Ultra Librarian 3D Model Ultra Librarian SBRTF40U100CTFP CAD Model

Description

The SBRTF40U100CTFP is a state-of-the-art power rectifier from Diodes Incorporated, designed to offer efficient and reliable performance for a wide range of applications. This component is part of Diodes Incorporated's Super Barrier Rectifier (SBR®) series, which is renowned for its low forward voltage drop and high surge current capability.

Key Features

  • High Surge Capability: This rectifier is engineered to withstand high surge currents, making it suitable for applications that experience frequent power surges.
  • Low Forward Voltage Drop: The SBR® technology ensures a low forward voltage drop, which enhances the overall efficiency of the device by reducing power loss during operation.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBRTF40U100CTFP is designed to perform reliably even in extreme temperature conditions.
  • TO-220 FullPak Package: The device comes in a TO-220 FullPak package, which offers isolation from the printed circuit board (PCB) and eliminates the need for additional insulation pads.

Applications

The SBRTF40U100CTFP is versatile and can be used in various applications, including:

  • Power Management Systems
  • Switch Mode Power Supplies (SMPS)
  • Lighting Systems
  • Automotive Charging Systems
  • DC-DC Converters

Specifications

Parameter Value
Rectifier Type Super Barrier Rectifier
Average Rectified Current (Io) 40A
Repetitive Peak Reverse Voltage (Vrrm) 100V
Forward Voltage Drop (Vf) Typically 0.71V at 20A
Operating Junction Temperature (Tj) -55°C to +150°C

With its robust design and superior performance, the SBRTF40U100CTFP from Diodes Incorporated is an excellent choice for designers and engineers looking for a reliable rectifier for their high-efficiency power conversion applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess