EN
  • EN
  • DE

SDIN5D1-8G-L

Part No SDIN5D1-8G-L
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 8GB iNand
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956253-SDIN5D1-8G-L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5D1-8G-L CAD Model

Description

The SDIN5D1-8G-L is a high-performance NAND Flash memory module from Diodes Incorporated, a leading manufacturer in the semiconductor market. This memory component is designed to meet the rigorous demands of modern electronic devices, offering a robust storage solution with a focus on reliability, efficiency, and speed.

Key Features

  • Storage Capacity: The module boasts an 8GB storage capacity, providing ample space for a variety of applications, including embedded systems, mobile devices, and IoT products.
  • Interface: It utilizes a high-speed eMMC interface, ensuring fast data transfer rates that are essential for applications requiring quick read and write operations.
  • Form Factor: The compact 153-ball BGA (Ball Grid Array) package allows for a small footprint on the PCB, making it ideal for space-constrained applications.
  • Operational Temperature Range: This memory module is designed to operate reliably across a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Data Integrity: Advanced features such as Error Correction Code (ECC) and wear-leveling algorithms are implemented to ensure data integrity and extend the lifespan of the memory cells.
  • Compliance: The SDIN5D1-8G-L is compliant with the latest eMMC standards, ensuring compatibility with a broad range of host devices and systems.

Applications

The versatility of the SDIN5D1-8G-L NAND Flash memory makes it suitable for a wide array of applications. It can be used in consumer electronics such as smartphones, tablets, and digital cameras. In the industrial sector, it serves as reliable storage for automation controllers, industrial PCs, and medical devices. Additionally, its robustness is ideal for automotive applications, including infotainment systems and navigation units.

Conclusion

With its combination of high capacity, fast data transfer rates, and durable design, the SDIN5D1-8G-L from Diodes Incorporated represents a superior storage solution for manufacturers and developers looking to enhance their products with reliable and efficient NAND Flash memory.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess