EN
  • EN
  • DE
  • IT

SDINBDA6-128G-ZA

Part No SDINBDA6-128G-ZA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 128GB eMMC iNAND AT EM132 Grade2 v5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956327-SDINBDA6-128G-ZA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-128G-ZA CAD Model

Description

Introducing the SDINBDA6-128G-ZA from Diodes Incorporated

The SDINBDA6-128G-ZA is a cutting-edge storage solution brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to the growing demand for reliable, high-capacity storage in a compact form factor. With a 128GB capacity, this NAND Flash memory module is perfect for a wide range of applications, including but not limited to, mobile devices, digital cameras, and solid-state drives.

Key Features and Benefits

  • High Storage Capacity: With 128GB of storage space, this product offers ample room for multimedia files, applications, and system files, ensuring that your device can handle large amounts of data with ease.
  • Speed and Performance: The SDINBDA6-128G-ZA is designed to deliver high-speed data transfer rates, which is essential for applications that require quick access to stored data, such as high-resolution photography or 4K video recording.
  • Durability: Built with robustness in mind, this NAND Flash memory module is resistant to physical wear and tear, and it can withstand a range of environmental conditions, making it suitable for use in outdoor or demanding industrial environments.
  • Energy Efficiency: Diodes Incorporated has engineered this product to be energy-efficient, which helps to prolong battery life in portable devices and reduces power consumption in larger systems.
  • Compatibility: The SDINBDA6-128G-ZA is designed to be compatible with a wide range of host devices, ensuring a seamless integration with existing technology.

Applications

The versatility of the SDINBDA6-128G-ZA makes it an ideal choice for a variety of applications. It is particularly suited for:

  • Smartphones and tablets that require additional storage for apps, photos, and videos.
  • Digital cameras and camcorders for storing high-resolution images and video footage.
  • GPS and navigation systems that need to store detailed map data.
  • Gaming consoles and handheld gaming devices, where game files and downloadable content can occupy significant storage space.
  • Industrial applications where data integrity and retention are critical.

With its combination of capacity, performance, and durability, the SDINBDA6-128G-ZA from Diodes Incorporated is an exemplary storage solution that meets the needs of today's technology landscape.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Micron Technology Inc.
32GB eMMC
Lowest to $556.1394
Greenliant
4GB eMMC Ind NANDrive (PATA)
Need more? Email Us
Diodes Incorporated
4GB eMMC iNand v4.41
Need more? Email Us
Micron Technology Inc.
8GB eMMC4.51
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC AT Grade3
Lowest to $27.5275
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND 7232
Lowest to $9.3844

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $304.5000 $304.5000
2+ $273.0000 $546.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess