EN
  • EN
  • DE
  • IT

SDINBDG4-16G-XA

Part No SDINBDG4-16G-XA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 16GB eMMC iNAND AT EM122 Grade3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955859-SDINBDG4-16G-XA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-16G-XA CAD Model

Description

Introducing the SDINBDG4-16G-XA from Diodes Incorporated

The SDINBDG4-16G-XA is a high-performance, reliable NAND Flash memory product crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This state-of-the-art storage solution is designed to meet the rigorous demands of modern electronic devices, providing a seamless and efficient means of data storage and retrieval.

Key Features

  • Capacity: The SDINBDG4-16G-XA offers a substantial storage capacity of 16 gigabytes, making it an ideal choice for applications that require ample space for data, such as high-resolution multimedia files, complex software applications, and large datasets.
  • Form Factor: This NAND Flash memory comes in a highly compact and industry-standard form factor, which ensures compatibility with a wide range of devices while also saving precious board space.
  • Interface: It is equipped with a high-speed interface that ensures quick data transfer rates, thus enhancing the overall performance of the devices it is integrated into.
  • Endurance and Reliability: Diodes Incorporated has engineered the SDINBDG4-16G-XA to withstand the rigors of frequent read and write cycles, offering exceptional endurance and reliability. This makes it a suitable choice for applications where data integrity is of utmost importance.
  • Power Efficiency: The product is designed for low power consumption, contributing to the energy efficiency of the end device, which is particularly beneficial for battery-powered applications such as portable electronics.

Applications

The SDINBDG4-16G-XA is versatile and can be utilized in a diverse array of applications, including but not limited to:

  • Mobile devices such as smartphones and tablets
  • Digital cameras and camcorders
  • GPS navigation systems
  • Portable media players
  • Embedded systems requiring a robust and enduring memory solution

With its combination of high capacity, compact form factor, and robust performance, the SDINBDG4-16G-XA from Diodes Incorporated stands out as an exemplary choice for manufacturers and designers seeking a top-tier NAND Flash memory solution. Its adherence to quality and performance standards ensures that it will continue to be a preferred choice for a wide range of electronic applications.

You May Also Be Interested in

Micron Technology Inc.
4GB eMMC v5.0
Need more? Email Us
Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us
Samsung
16GB eMMC5.0
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $39.1164
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $8.1493
Diodes Incorporated
8GB eMMC iNAND CL EM122
Need more? Email Us
Epson Company
16GB eMMC
Need more? Email Us
Kingston
32GB eMMC v5.0 HS400
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess