EN
  • EN
  • DE

SDINDDH6-32G-XA

Part No SDINDDH6-32G-XA
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 32GB UFS2.1 iNAND AT EU312 Grade3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955706-SDINDDH6-32G-XA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINDDH6-32G-XA CAD Model

Description

Diodes Incorporated SDINDDH6-32G-XA Overview

The SDINDDH6-32G-XA is a high-performance, industrial-grade NAND flash memory product from Diodes Incorporated, designed to meet the rigorous demands of contemporary embedded applications. With its robust storage capacity of 32 gigabytes, this eMMC (embedded Multi-Media Card) 5.1 compliant device offers a seamless and reliable solution for data storage and transfer in a wide range of industries, including automotive, industrial automation, and consumer electronics.

Key Features and Benefits

  • Large Storage Capacity: The SDINDDH6-32G-XA provides a substantial 32GB of storage, which is ideal for systems that require ample space for operating system files, applications, and user data.
  • High-Speed Interface: It supports the HS400 interface mode, which allows for fast data transfer rates, ensuring efficient operation and quick access to stored information.
  • Enhanced Reliability: This eMMC device is engineered for high reliability, with features that include advanced wear-leveling, bad block management, and error correction code (ECC) capabilities, extending the lifespan of the product and safeguarding data integrity.
  • Industrial Temperature Range: The SDINDDH6-32G-XA is designed to operate within an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments and ensuring consistent performance regardless of temperature fluctuations.
  • Low Power Consumption: With its focus on energy efficiency, this eMMC device helps to minimize power usage, contributing to longer battery life in portable applications and reduced energy costs in stationary deployments.

Applications

The versatility of the SDINDDH6-32G-XA makes it an excellent choice for a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Industrial control and automation equipment
  • Internet of Things (IoT) devices
  • Medical devices and healthcare systems
  • Networking and telecommunications equipment
  • Digital signage and point-of-sale terminals

With its combination of high capacity, fast data transfer speeds, and robust performance, the SDINDDH6-32G-XA from Diodes Incorporated is an exceptional storage solution that meets the evolving needs of modern industrial and commercial applications.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess