EN
  • EN
  • DE

SDM10U45-F

Part No SDM10U45-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 189028-SDM10U45-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDM10U45-F CAD Model

Description

SDM10U45-F - Schottky Barrier Diode from Diodes Incorporated

The SDM10U45-F is a high-performance Schottky Barrier Diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is engineered to provide efficient and reliable operation in a variety of applications where fast switching and low forward voltage drop are essential. The SDM10U45-F is particularly suited for use in high-frequency inverters, power supplies, and as a freewheeling diode in converters and motor control circuits.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • High Surge Capability: With its robust construction, the SDM10U45-F can handle high surge currents, making it suitable for applications that experience transient overvoltage conditions.
  • Fast Switching Speed: The diode's fast switching speed is ideal for high-frequency applications, ensuring minimal losses and better performance in AC-to-DC conversion and vice versa.
  • Low Power Loss: High efficiency is achieved through low power loss, which is crucial for energy-sensitive designs.
  • Surface Mount Package: The SDM10U45-F comes in a low-profile surface mount package, which is beneficial for space-constrained applications and allows for efficient thermal management.

Applications

  • DC-to-DC Converters
  • AC-to-DC Converters
  • Power Supply Circuits
  • High-Frequency Inverters
  • Automotive Applications
  • Freewheeling Diodes in Motor Control Circuits

The SDM10U45-F is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. Its combination of low forward voltage, high surge capability, and fast switching speed makes it an excellent choice for designers looking to optimize their power management solutions. Whether for consumer electronics, automotive technology, or industrial power systems, the SDM10U45-F delivers the performance and reliability that engineers require to develop cutting-edge products.

With its compact size and power-efficient operation, the SDM10U45-F is a versatile component that enhances the functionality and longevity of a wide array of electronic devices. It is a prime example of Diodes Incorporated's dedication to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess